Xoxide 250mm Silent Case Fan - Blue LED 31006

Description
Nobody likes distractions, especially in the form of a noisy case fan. With the Xoxide 250mm Silent Case Fan, that noise will be a thing of the past. This monstrous fan provides a tremendous amount of cooling power, enough for the whole motherboard and is so quiet you’ll forget it’s even there! The capacious, cooling capability of this case, cranks out 105 CFM, while keeping the noise level to almost nothing. It uses a mere 11 watts of power to get this fan moving, and will connect using a 4 pin pass through power connector. This fan also features 5 LED lights that will light up your whole computer case! Dimensions: 250 x 250 x 30mm Air Flow: 105.2 CFM Speed: 820 RPM Noise: 30 dBA Connector: 4-Pin Pass Through Wattage: DC 12V Features: 250mm DC Cooling Fan (including bezel) for PC case 9 Bladed Clear Fan with optimal blade for CFM Mesh Metal Fan Grill/Filter Black External Trim Ring Quiet Operation Specifications Color: Clear Fan with Black Bezel Fan Dimension: 250 x 250 x 30mm Rated Wattage: DC 12V Amperage: 0.9A Fan Speed: 820 RPM Airflow: 105.2 CFM Noise: 30 dba Connector: 4 Pin pass-through power connector
Description
Nobody likes distractions, especially in the form of a noisy case fan. With the Xoxide 250mm Silent Case Fan, that noise will be a thing of the past. This monstrous fan provides a tremendous amount of cooling power, enough for the whole motherboard and is so quiet you’ll forget it’s even there! The capacious, cooling capability of this case, cranks out 105 CFM, while keeping the noise level to almost nothing. It uses a mere 11 watts of power to get this fan moving, and will connect using a 4 pin pass through power connector. This fan also features 5 LED lights that will light up your whole computer case! Dimensions: 250 x 250 x 30mm Air Flow: 105.2 CFM Speed: 820 RPM Noise: 30 dBA Connector: 4-Pin Pass Through Wattage: DC 12V Features: 250mm DC Cooling Fan (including bezel) for PC case 9 Bladed Clear Fan with optimal blade for CFM Mesh Metal Fan Grill/Filter Black External Trim Ring Quiet Operation Specifications Color: Clear Fan with Black Bezel Fan Dimension: 250 x 250 x 30mm Rated Wattage: DC 12V Amperage: 0.9A Fan Speed: 820 RPM Airflow: 105.2 CFM Noise: 30 dba Connector: 4 Pin pass-through power connector

Suppliers

Company
Product
Description
Supplier Links
250mm Silent Case Fan - Blue LED - 31006 - Xoxide
Malvern, PA, USA
250mm Silent Case Fan - Blue LED
31006
250mm Silent Case Fan - Blue LED 31006
Nobody likes distractions, especially in the form of a noisy case fan. With the Xoxide 250mm Silent Case Fan, that noise will be a thing of the past. This monstrous fan provides a tremendous amount of cooling power, enough for the whole motherboard and is so quiet you’ll forget it’s even there! The capacious, cooling capability of this case, cranks out 105 CFM, while keeping the noise level to almost nothing. It uses a mere 11 watts of power to get this fan moving, and will connect using a 4 pin pass through power connector. This fan also features 5 LED lights that will light up your whole computer case! Dimensions: 250 x 250 x 30mm Air Flow: 105.2 CFM Speed: 820 RPM Noise: 30 dBA Connector: 4-Pin Pass Through Wattage: DC 12V Features: 250mm DC Cooling Fan (including bezel) for PC case 9 Bladed Clear Fan with optimal blade for CFM Mesh Metal Fan Grill/Filter Black External Trim Ring Quiet Operation Specifications Color: Clear Fan with Black Bezel Fan Dimension: 250 x 250 x 30mm Rated Wattage: DC 12V Amperage: 0.9A Fan Speed: 820 RPM Airflow: 105.2 CFM Noise: 30 dba Connector: 4 Pin pass-through power connector

Nobody likes distractions, especially in the form of a noisy case fan. With the Xoxide 250mm Silent Case Fan, that noise will be a thing of the past. This monstrous fan provides a tremendous amount of cooling power, enough for the whole motherboard and is so quiet you’ll forget it’s even there!
The capacious, cooling capability of this case, cranks out 105 CFM, while keeping the noise level to almost nothing. It uses a mere 11 watts of power to get this fan moving, and will connect using a 4 pin pass through power connector. This fan also features 5 LED lights that will light up your whole computer case!

Dimensions:250 x 250 x 30mmAir Flow:105.2 CFM
Speed:820 RPMNoise:30 dBA
Connector:4-Pin Pass ThroughWattage:DC 12V

Features:

  • 250mm DC Cooling Fan (including bezel) for PC case
  • 9 Bladed Clear Fan with optimal blade for CFM
  • Mesh Metal Fan Grill/Filter
  • Black External Trim Ring
  • Quiet Operation

Specifications

  • Color: Clear Fan with Black Bezel
  • Fan Dimension: 250 x 250 x 30mm
  • Rated Wattage: DC 12V
  • Amperage: 0.9A
  • Fan Speed: 820 RPM
  • Airflow: 105.2 CFM
  • Noise: 30 dba
  • Connector: 4 Pin pass-through power connector
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 31006
Product Name 250mm Silent Case Fan - Blue LED
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.0 inch (152 mm)
Air Flow Rate 25 SCFM (42 m³/hr)
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details