Xoxide Scythe Kama Flow 2 80mm Case Fan - High Speed 70390

Description
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. Specifications: Dimensions: 80 x 80 x 25mm Air Flow: 39.96 CFM Speed: 2900 RPM Noise: 32.2 dBA Current: 0.24A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included) Dimensions: 80 x 80 x 25
Description
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. Specifications: Dimensions: 80 x 80 x 25mm Air Flow: 39.96 CFM Speed: 2900 RPM Noise: 32.2 dBA Current: 0.24A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included) Dimensions: 80 x 80 x 25

Suppliers

Company
Product
Description
Supplier Links
Scythe Kama Flow 2 80mm Case Fan - High Speed - 70390 - Xoxide
Malvern, PA, USA
Scythe Kama Flow 2 80mm Case Fan - High Speed
70390
Scythe Kama Flow 2 80mm Case Fan - High Speed 70390
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. Specifications: Dimensions: 80 x 80 x 25mm Air Flow: 39.96 CFM Speed: 2900 RPM Noise: 32.2 dBA Current: 0.24A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included) Dimensions: 80 x 80 x 25

The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds.
Specifications:

Dimensions:80 x 80 x 25mm
Air Flow:39.96 CFM
Speed:2900 RPM
Noise:32.2 dBA
Current:0.24A
Bearing Type:Fluid Dynamic Bearing

Rated Voltage: DC12V
Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing)
MTBF 120,000 Hours
Connector: 3-pin (4-pin adaptor included)
Dimensions: 80 x 80 x 25

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70390
Product Name Scythe Kama Flow 2 80mm Case Fan - High Speed
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.9 inch (124 mm)
Air Flow Rate 33 SCFM (56 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details