Xoxide ENERMAX T.B.VEGAS DUO 80mm Red/Blue LED Case Fan 70245

Description
Put the bright lights of Vegas in your case, baby! Patented circular type LED with 24 (up to 2*12) diodes and up to three times brighter than any other LED fans Blue/Red Combo-LED with 11 switchable modes Focus Blades centering light to increase brightness Turbine Blades for high-pressure airflow Twister Bearing technology for long lifetime and low noise Manual VR for optimal fan speed control Detachable blades for easy cleaning Isolator-mount for shockproof and easy installation Specifications: Model UCTVD8A Dimension (mm) 82(W)*82(H)*25(D) Bearing Type Twister Bearing LED Color Blue/Red Combo-LED LED Number 24 (2 color * 12) LED type Circular Type LED with 11 Modes Speed (RPM) 900 - 2500 (±10%) Air Flow (CFM) 16.59 - 38.52 Air Flow (m3/h) 28.19 - 65.45 Static Pressure (mm-H2O) 0.915 - 2.209 Rated Voltage (V) 12 Input Current (A) 0.5 Input Power (W) 6 MTBF(hours) 100,000 Minimal Noise (dBA) 17 Accessory Isolator-mount × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC TUV, UL, CE, RoHS, Weee
Description
Put the bright lights of Vegas in your case, baby! Patented circular type LED with 24 (up to 2*12) diodes and up to three times brighter than any other LED fans Blue/Red Combo-LED with 11 switchable modes Focus Blades centering light to increase brightness Turbine Blades for high-pressure airflow Twister Bearing technology for long lifetime and low noise Manual VR for optimal fan speed control Detachable blades for easy cleaning Isolator-mount for shockproof and easy installation Specifications: Model UCTVD8A Dimension (mm) 82(W)*82(H)*25(D) Bearing Type Twister Bearing LED Color Blue/Red Combo-LED LED Number 24 (2 color * 12) LED type Circular Type LED with 11 Modes Speed (RPM) 900 - 2500 (±10%) Air Flow (CFM) 16.59 - 38.52 Air Flow (m3/h) 28.19 - 65.45 Static Pressure (mm-H2O) 0.915 - 2.209 Rated Voltage (V) 12 Input Current (A) 0.5 Input Power (W) 6 MTBF(hours) 100,000 Minimal Noise (dBA) 17 Accessory Isolator-mount × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC TUV, UL, CE, RoHS, Weee

Suppliers

Company
Product
Description
Supplier Links
ENERMAX T.B.VEGAS DUO 80mm Red/Blue LED Case Fan - 70245 - Xoxide
Malvern, PA, USA
ENERMAX T.B.VEGAS DUO 80mm Red/Blue LED Case Fan
70245
ENERMAX T.B.VEGAS DUO 80mm Red/Blue LED Case Fan 70245
Put the bright lights of Vegas in your case, baby! Patented circular type LED with 24 (up to 2*12) diodes and up to three times brighter than any other LED fans Blue/Red Combo-LED with 11 switchable modes Focus Blades centering light to increase brightness Turbine Blades for high-pressure airflow Twister Bearing technology for long lifetime and low noise Manual VR for optimal fan speed control Detachable blades for easy cleaning Isolator-mount for shockproof and easy installation Specifications: Model UCTVD8A Dimension (mm) 82(W)*82(H)*25(D) Bearing Type Twister Bearing LED Color Blue/Red Combo-LED LED Number 24 (2 color * 12) LED type Circular Type LED with 11 Modes Speed (RPM) 900 - 2500 (±10%) Air Flow (CFM) 16.59 - 38.52 Air Flow (m3/h) 28.19 - 65.45 Static Pressure (mm-H2O) 0.915 - 2.209 Rated Voltage (V) 12 Input Current (A) 0.5 Input Power (W) 6 MTBF(hours) 100,000 Minimal Noise (dBA) 17 Accessory Isolator-mount × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC TUV, UL, CE, RoHS, Weee

Put the bright lights of Vegas in your case, baby!

  • Patented circular type LED with 24 (up to 2*12) diodes and up to three times brighter than any other LED fans
  • Blue/Red Combo-LED with 11 switchable modes
  • Focus Blades centering light to increase brightness
  • Turbine Blades for high-pressure airflow
  • Twister Bearing technology for long lifetime and low noise
  • Manual VR for optimal fan speed control
  • Detachable blades for easy cleaning
  • Isolator-mount for shockproof and easy installation

Specifications:

ModelUCTVD8A
Dimension (mm)82(W)*82(H)*25(D)
Bearing TypeTwister Bearing
LED ColorBlue/Red Combo-LED
LED Number24 (2 color * 12)
LED typeCircular Type LED with 11 Modes
Speed (RPM)900 - 2500 (±10%)
Air Flow (CFM)16.59 - 38.52
Air Flow (m3/h)28.19 - 65.45
Static Pressure (mm-H2O)0.915 - 2.209
Rated Voltage (V)12
Input Current (A)0.5
Input Power (W)6
MTBF(hours)100,000
Minimal Noise (dBA)17
AccessoryIsolator-mount × 4, 3-pin to 4-pin adaptor x 1
Safety & EMCTUV, UL, CE, RoHS, Weee
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70245
Product Name ENERMAX T.B.VEGAS DUO 80mm Red/Blue LED Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.9 inch (176 mm)
Air Flow Rate 92 SCFM (156 m³/hr)
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5507_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3994 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details