Xoxide Xigmatek - XLF-F1254 120mm LED Case Fan 70802

Description
XLF-F1254, 120mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1500 RPM and 61 CFM and also with quite level (<20 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1254 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption. 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Product Name XLF-F1254 Product Number CFS-SXGJS-LU2 Fan Dimension 120(W) x 120(H) x 25(D) mm Voltage Rating 12V Starting Voltage 6V Speed 1500 R.P.M.. Bearing Type Long-life bearing Air Flow 61 CFM Life Expectance 50,000 hrs Noise Level <20 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4
Description
XLF-F1254, 120mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1500 RPM and 61 CFM and also with quite level (<20 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1254 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption. 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Product Name XLF-F1254 Product Number CFS-SXGJS-LU2 Fan Dimension 120(W) x 120(H) x 25(D) mm Voltage Rating 12V Starting Voltage 6V Speed 1500 R.P.M.. Bearing Type Long-life bearing Air Flow 61 CFM Life Expectance 50,000 hrs Noise Level <20 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - XLF-F1254 120mm LED Case Fan - 70802 - Xoxide
Malvern, PA, USA
Xigmatek - XLF-F1254 120mm LED Case Fan
70802
Xigmatek - XLF-F1254 120mm LED Case Fan 70802
XLF-F1254, 120mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1500 RPM and 61 CFM and also with quite level (<20 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1254 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption. 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Product Name XLF-F1254 Product Number CFS-SXGJS-LU2 Fan Dimension 120(W) x 120(H) x 25(D) mm Voltage Rating 12V Starting Voltage 6V Speed 1500 R.P.M.. Bearing Type Long-life bearing Air Flow 61 CFM Life Expectance 50,000 hrs Noise Level <20 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4

XLF-F1254, 120mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1500 RPM and 61 CFM and also with quite level (<20 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1254 is the optimal choice.
Features:

  • Higher airflow, static pressure and torque.
  • Reduce noise and power consumption.
  • 4 pcs White LEDs and transparent colorific blade and frame
  • Low noise level.
  • Longer life bearing design.
  • Optimized blade design to create cooling performance
Product NameXLF-F1254
Product NumberCFS-SXGJS-LU2
FanDimension120(W) x 120(H) x 25(D) mm
Voltage Rating12V
Starting Voltage6V
Speed1500 R.P.M..
Bearing TypeLong-life bearing
Air Flow61 CFM
Life Expectance50,000 hrs
Noise Level<20 dBA
Available color4 white LED
Connector3 Pin
Accessory4 pin adaptor
Screws*4
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70802
Product Name Xigmatek - XLF-F1254 120mm LED Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9232704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 4018 SCFM (6830 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details