Xoxide Scythe Kama Flow 2 120mm Case Fan - Medium Speed 70395

Description
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. Specification: Dimensions: 120 x 120 x 25mm Air Flow: 47.50 CFM Speed: 1400 RPM Noise: 27.6 dBA Current: 0.15A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included)
Description
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. Specification: Dimensions: 120 x 120 x 25mm Air Flow: 47.50 CFM Speed: 1400 RPM Noise: 27.6 dBA Current: 0.15A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included)

Suppliers

Company
Product
Description
Supplier Links
Scythe Kama Flow 2 120mm Case Fan - Medium Speed - 70395 - Xoxide
Malvern, PA, USA
Scythe Kama Flow 2 120mm Case Fan - Medium Speed
70395
Scythe Kama Flow 2 120mm Case Fan - Medium Speed 70395
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. Specification: Dimensions: 120 x 120 x 25mm Air Flow: 47.50 CFM Speed: 1400 RPM Noise: 27.6 dBA Current: 0.15A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included)

The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds.
Specification:

Dimensions:120 x 120 x 25mm
Air Flow:47.50 CFM
Speed:1400 RPM
Noise:27.6 dBA
Current:0.15A
Bearing Type:Fluid Dynamic Bearing

Rated Voltage: DC12V
Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing)
MTBF 120,000 Hours
Connector: 3-pin (4-pin adaptor included)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70395
Product Name Scythe Kama Flow 2 120mm Case Fan - Medium Speed
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2494450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details