Xoxide Scythe Slip Stream 120mm Case Fan (10.7dBa, 40.17CFM) 16966

Description
Featuring reduced Center Hub Dimension, an enlarged fan blade, and over 5 different RPM to choose from, this Scythe Slip Stream 120mm Case Fan is super-silent and ready-to-use! Offering an additional amount of versatility, the Scythe Slip Stream comes with the 4-pin peripheral adopter, which generates 20 to 40% more airflow than the average 120mm fan. As an added bonus, the Scythe Slip Stream 120mm Case Fan is also Silent to Power User Ready. The Silent user offering the ability to obtain more airflow without creating a higher noise level, while the Power User can get extra airflow from the static pressure feature. Dimensions: 120 x 120 x 25 mm Air Flow: 40.17 CFM Speed: 800 RPM Noise: 10.70 dBA Current: 0.10 A Bearing Type: Sleeve Specifications: Fan Speed: 800 rpm Noise: 10.70 dBA Airflow: 40.17CFM Rated Voltage: DC12V Rated Current: 0.10 A Dimensions: 120 x 120 x 25 mm Weight: 115g Connector: 3-pin (3-pin to 4pin adapter included) Bearing Type: Sleeve Bearing MTBF: 30,000 hours
Description
Featuring reduced Center Hub Dimension, an enlarged fan blade, and over 5 different RPM to choose from, this Scythe Slip Stream 120mm Case Fan is super-silent and ready-to-use! Offering an additional amount of versatility, the Scythe Slip Stream comes with the 4-pin peripheral adopter, which generates 20 to 40% more airflow than the average 120mm fan. As an added bonus, the Scythe Slip Stream 120mm Case Fan is also Silent to Power User Ready. The Silent user offering the ability to obtain more airflow without creating a higher noise level, while the Power User can get extra airflow from the static pressure feature. Dimensions: 120 x 120 x 25 mm Air Flow: 40.17 CFM Speed: 800 RPM Noise: 10.70 dBA Current: 0.10 A Bearing Type: Sleeve Specifications: Fan Speed: 800 rpm Noise: 10.70 dBA Airflow: 40.17CFM Rated Voltage: DC12V Rated Current: 0.10 A Dimensions: 120 x 120 x 25 mm Weight: 115g Connector: 3-pin (3-pin to 4pin adapter included) Bearing Type: Sleeve Bearing MTBF: 30,000 hours

Suppliers

Company
Product
Description
Supplier Links
Scythe Slip Stream 120mm Case Fan (10.7dBa, 40.17CFM) - 16966 - Xoxide
Malvern, PA, USA
Scythe Slip Stream 120mm Case Fan (10.7dBa, 40.17CFM)
16966
Scythe Slip Stream 120mm Case Fan (10.7dBa, 40.17CFM) 16966
Featuring reduced Center Hub Dimension, an enlarged fan blade, and over 5 different RPM to choose from, this Scythe Slip Stream 120mm Case Fan is super-silent and ready-to-use! Offering an additional amount of versatility, the Scythe Slip Stream comes with the 4-pin peripheral adopter, which generates 20 to 40% more airflow than the average 120mm fan. As an added bonus, the Scythe Slip Stream 120mm Case Fan is also Silent to Power User Ready. The Silent user offering the ability to obtain more airflow without creating a higher noise level, while the Power User can get extra airflow from the static pressure feature. Dimensions: 120 x 120 x 25 mm Air Flow: 40.17 CFM Speed: 800 RPM Noise: 10.70 dBA Current: 0.10 A Bearing Type: Sleeve Specifications: Fan Speed: 800 rpm Noise: 10.70 dBA Airflow: 40.17CFM Rated Voltage: DC12V Rated Current: 0.10 A Dimensions: 120 x 120 x 25 mm Weight: 115g Connector: 3-pin (3-pin to 4pin adapter included) Bearing Type: Sleeve Bearing MTBF: 30,000 hours

Featuring reduced Center Hub Dimension, an enlarged fan blade, and over 5 different RPM to choose from, this Scythe Slip Stream 120mm Case Fan is super-silent and ready-to-use! Offering an additional amount of versatility, the Scythe Slip Stream comes with the 4-pin peripheral adopter, which generates 20 to 40% more airflow than the average 120mm fan.
As an added bonus, the Scythe Slip Stream 120mm Case Fan is also Silent to Power User Ready. The Silent user offering the ability to obtain more airflow without creating a higher noise level, while the Power User can get extra airflow from the static pressure feature.

Dimensions:120 x 120 x 25 mmAir Flow:40.17 CFM
Speed:800 RPMNoise:10.70 dBA
Current:0.10 ABearing Type:Sleeve

Specifications:

  • Fan Speed: 800 rpm
  • Noise: 10.70 dBA
  • Airflow: 40.17CFM
  • Rated Voltage: DC12V
  • Rated Current: 0.10 A
  • Dimensions: 120 x 120 x 25 mm
  • Weight: 115g
  • Connector: 3-pin (3-pin to 4pin adapter included)
  • Bearing Type: Sleeve Bearing
  • MTBF: 30,000 hours
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 16966
Product Name Scythe Slip Stream 120mm Case Fan (10.7dBa, 40.17CFM)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 67 SCFM (114 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details