Xoxide Galaxy 60mm Case Fan 11200

Description
This is the Galaxy 60mm ball bearing Case fan. Dimensions: 60 x 60 x 25mm Air Flow: 21CFM Speed: 4550±10% RPM Noise: 28dBa Power: 12V Bearing Type: Ball Bearing Specifications: Fan Dimension 60x60x25 mm Rated Voltage 12V Started Voltage 7V Rated Current 0.17A(max) Power Input 1.8W FAN Speed 4550±10% RPM Air Pressure 5.3mm- H2O Max. Air Flow 21CFM Noise 28dBa Bearing Type 2 Ball Bearing Lift Time 50,000 Hours -Connector 3Pin -Operation Temp -10°C~70°C -Net Weight 60 g
Description
This is the Galaxy 60mm ball bearing Case fan. Dimensions: 60 x 60 x 25mm Air Flow: 21CFM Speed: 4550±10% RPM Noise: 28dBa Power: 12V Bearing Type: Ball Bearing Specifications: Fan Dimension 60x60x25 mm Rated Voltage 12V Started Voltage 7V Rated Current 0.17A(max) Power Input 1.8W FAN Speed 4550±10% RPM Air Pressure 5.3mm- H2O Max. Air Flow 21CFM Noise 28dBa Bearing Type 2 Ball Bearing Lift Time 50,000 Hours -Connector 3Pin -Operation Temp -10°C~70°C -Net Weight 60 g

Suppliers

Company
Product
Description
Supplier Links
Galaxy 60mm Case Fan - 11200 - Xoxide
Malvern, PA, USA
Galaxy 60mm Case Fan
11200
Galaxy 60mm Case Fan 11200
This is the Galaxy 60mm ball bearing Case fan. Dimensions: 60 x 60 x 25mm Air Flow: 21CFM Speed: 4550±10% RPM Noise: 28dBa Power: 12V Bearing Type: Ball Bearing Specifications: Fan Dimension 60x60x25 mm Rated Voltage 12V Started Voltage 7V Rated Current 0.17A(max) Power Input 1.8W FAN Speed 4550±10% RPM Air Pressure 5.3mm- H2O Max. Air Flow 21CFM Noise 28dBa Bearing Type 2 Ball Bearing Lift Time 50,000 Hours -Connector 3Pin -Operation Temp -10°C~70°C -Net Weight 60 g

This is the Galaxy 60mm ball bearing Case fan.

Dimensions:60 x 60 x 25mmAir Flow:21CFM
Speed:4550±10% RPMNoise:28dBa
Power:12VBearing Type:Ball Bearing

Specifications:

  • Fan Dimension 60x60x25 mm
  • Rated Voltage 12V
  • Started Voltage 7V
  • Rated Current 0.17A(max)
  • Power Input 1.8W
  • FAN Speed 4550±10% RPM
  • Air Pressure 5.3mm- H2O
  • Max. Air Flow 21CFM
  • Noise 28dBa
  • Bearing Type 2 Ball Bearing
  • Lift Time 50,000 Hours
  • -Connector 3Pin
  • -Operation Temp -10°C~70°C
  • -Net Weight 60 g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 11200
Product Name Galaxy 60mm Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2213562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 549 SCFM (933 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details