Xoxide Scythe Slip Stream 140mm PWM Adjustable VR Case Fan 70882

Description
The Slip Stream 140 PWM Adjustable VR is a 140mm case fan with 120 mm compatible screw holes. By reducing the dimension of the center hub and enlarging the blade surface area, high airflow is generated at low RPM. The round-shaped style gives the Slip Stream 140 PWM Adjustable VR an overall compact design. It can be operated in PWM and VR mode. An additional knob allows to adjust the PWM range from a minimum of 500 to 1,200 rpm to a maximum of 650 to 1,700 rpm. By setting the switch to VR mode, PWM will be cut off, and the fan will function as a normal VR fan which can be adjusted to a fixed speed in between 500 to 1,700 rpm. Features High efficiency - Compact design By reducing the dimension of the center hub and enlarging the blade surface area, high airflow is generated at low RPM. The Slip Stream 140 PWM Adjustable VR screw hole is compatible to 120 mm case fan, allowing to cool a wider area while keeping low noise and high airflow. An overall compact design is achieved by the round-shaped style. PWM / VR switch The Slip Stream 140 PWM Adjustable VR comes along with a PCI bracket switch allowing to choose between PWM and VR mode. By sliding the switch, the corresponding mode will be chosen. Please note: In order to take advantage of PWM function, please use the motherboard with PWM features build-in. Adjustable Air Flow Slip Stream 140 PWM Adjustable VR is equipped with a fan controller. By turning the knob, PWM-range or fixed speed in VR mode can be adjusted. Please note: PWM function will not work if the fan is connected via 4-Pin peripheral connector or connected to 3-Pin fan port. In this case, the fan will spin at the maximum speed. The case fan comes with an adaptor for 4-Pin Molex connector. Specifications Model name: Slip Stream 140 PWM Adjustable VR Modell No.: SM1425SL12HPVC-V Dimensions: 140 x 140 x 25 mm / 5.51 x 5.51 x 0.98 in Fan Speed: PWM mode minimum 500 (±250) - 1,200 rpm (±10%) maximum 650 (±250) - 1,700 rpm (±10%) VR mode 500 (±250) - 1,700 rpm (±10%) Noise Level: PWM mode minimum 9.6 - 23.2 dBA maximum 12.4 - 36.4 dBA VR mode 9.6 - 36.4 dBA Air Flow: PWM mode minimum 27.2 - 65.2 CFM (46 - 110 m³/h) maximum 35.36 - 92.4 CFM (60 - 157 m³/h) VR mode 27.2 - 92.4 CFM (46 - 157 m³/h) Static Pressure: PWM mode minimum 0.
Description
The Slip Stream 140 PWM Adjustable VR is a 140mm case fan with 120 mm compatible screw holes. By reducing the dimension of the center hub and enlarging the blade surface area, high airflow is generated at low RPM. The round-shaped style gives the Slip Stream 140 PWM Adjustable VR an overall compact design. It can be operated in PWM and VR mode. An additional knob allows to adjust the PWM range from a minimum of 500 to 1,200 rpm to a maximum of 650 to 1,700 rpm. By setting the switch to VR mode, PWM will be cut off, and the fan will function as a normal VR fan which can be adjusted to a fixed speed in between 500 to 1,700 rpm. Features High efficiency - Compact design By reducing the dimension of the center hub and enlarging the blade surface area, high airflow is generated at low RPM. The Slip Stream 140 PWM Adjustable VR screw hole is compatible to 120 mm case fan, allowing to cool a wider area while keeping low noise and high airflow. An overall compact design is achieved by the round-shaped style. PWM / VR switch The Slip Stream 140 PWM Adjustable VR comes along with a PCI bracket switch allowing to choose between PWM and VR mode. By sliding the switch, the corresponding mode will be chosen. Please note: In order to take advantage of PWM function, please use the motherboard with PWM features build-in. Adjustable Air Flow Slip Stream 140 PWM Adjustable VR is equipped with a fan controller. By turning the knob, PWM-range or fixed speed in VR mode can be adjusted. Please note: PWM function will not work if the fan is connected via 4-Pin peripheral connector or connected to 3-Pin fan port. In this case, the fan will spin at the maximum speed. The case fan comes with an adaptor for 4-Pin Molex connector. Specifications Model name: Slip Stream 140 PWM Adjustable VR Modell No.: SM1425SL12HPVC-V Dimensions: 140 x 140 x 25 mm / 5.51 x 5.51 x 0.98 in Fan Speed: PWM mode minimum 500 (±250) - 1,200 rpm (±10%) maximum 650 (±250) - 1,700 rpm (±10%) VR mode 500 (±250) - 1,700 rpm (±10%) Noise Level: PWM mode minimum 9.6 - 23.2 dBA maximum 12.4 - 36.4 dBA VR mode 9.6 - 36.4 dBA Air Flow: PWM mode minimum 27.2 - 65.2 CFM (46 - 110 m³/h) maximum 35.36 - 92.4 CFM (60 - 157 m³/h) VR mode 27.2 - 92.4 CFM (46 - 157 m³/h) Static Pressure: PWM mode minimum 0.

Suppliers

Company
Product
Description
Supplier Links
Scythe Slip Stream 140mm PWM Adjustable VR Case Fan - 70882 - Xoxide
Malvern, PA, USA
Scythe Slip Stream 140mm PWM Adjustable VR Case Fan
70882
Scythe Slip Stream 140mm PWM Adjustable VR Case Fan 70882
The Slip Stream 140 PWM Adjustable VR is a 140mm case fan with 120 mm compatible screw holes. By reducing the dimension of the center hub and enlarging the blade surface area, high airflow is generated at low RPM. The round-shaped style gives the Slip Stream 140 PWM Adjustable VR an overall compact design. It can be operated in PWM and VR mode. An additional knob allows to adjust the PWM range from a minimum of 500 to 1,200 rpm to a maximum of 650 to 1,700 rpm. By setting the switch to VR mode, PWM will be cut off, and the fan will function as a normal VR fan which can be adjusted to a fixed speed in between 500 to 1,700 rpm. Features High efficiency - Compact design By reducing the dimension of the center hub and enlarging the blade surface area, high airflow is generated at low RPM. The Slip Stream 140 PWM Adjustable VR screw hole is compatible to 120 mm case fan, allowing to cool a wider area while keeping low noise and high airflow. An overall compact design is achieved by the round-shaped style. PWM / VR switch The Slip Stream 140 PWM Adjustable VR comes along with a PCI bracket switch allowing to choose between PWM and VR mode. By sliding the switch, the corresponding mode will be chosen. Please note: In order to take advantage of PWM function, please use the motherboard with PWM features build-in. Adjustable Air Flow Slip Stream 140 PWM Adjustable VR is equipped with a fan controller. By turning the knob, PWM-range or fixed speed in VR mode can be adjusted. Please note: PWM function will not work if the fan is connected via 4-Pin peripheral connector or connected to 3-Pin fan port. In this case, the fan will spin at the maximum speed. The case fan comes with an adaptor for 4-Pin Molex connector. Specifications Model name: Slip Stream 140 PWM Adjustable VR Modell No.: SM1425SL12HPVC-V Dimensions: 140 x 140 x 25 mm / 5.51 x 5.51 x 0.98 in Fan Speed: PWM mode minimum 500 (±250) - 1,200 rpm (±10%) maximum 650 (±250) - 1,700 rpm (±10%) VR mode 500 (±250) - 1,700 rpm (±10%) Noise Level: PWM mode minimum 9.6 - 23.2 dBA maximum 12.4 - 36.4 dBA VR mode 9.6 - 36.4 dBA Air Flow: PWM mode minimum 27.2 - 65.2 CFM (46 - 110 m³/h) maximum 35.36 - 92.4 CFM (60 - 157 m³/h) VR mode 27.2 - 92.4 CFM (46 - 157 m³/h) Static Pressure: PWM mode minimum 0.

The Slip Stream 140 PWM Adjustable VR is a 140mm case fan with 120 mm compatible screw holes. By reducing the dimension of the center hub and enlarging the blade surface area, high airflow is generated at low RPM. The round-shaped style gives the Slip Stream 140 PWM Adjustable VR an overall compact design. It can be operated in PWM and VR mode. An additional knob allows to adjust the PWM range from a minimum of 500 to 1,200 rpm to a maximum of 650 to 1,700 rpm. By setting the switch to VR mode, PWM will be cut off, and the fan will function as a normal VR fan which can be adjusted to a fixed speed in between 500 to 1,700 rpm.
Features

  • High efficiency - Compact design
    By reducing the dimension of the center hub and enlarging the blade surface area, high airflow is generated at low RPM. The Slip Stream 140 PWM Adjustable VR screw hole is compatible to 120 mm case fan, allowing to cool a wider area while keeping low noise and high airflow. An overall compact design is achieved by the round-shaped style.
  • PWM / VR switch
    The Slip Stream 140 PWM Adjustable VR comes along with a PCI bracket switch allowing to choose between PWM and VR mode. By sliding the switch, the corresponding mode will be chosen. Please note: In order to take advantage of PWM function, please use the motherboard with PWM features build-in.
  • Adjustable Air Flow
    Slip Stream 140 PWM Adjustable VR is equipped with a fan controller. By turning the knob, PWM-range or fixed speed in VR mode can be adjusted.
    Please note: PWM function will not work if the fan is connected via 4-Pin peripheral connector or connected to 3-Pin fan port. In this case, the fan will spin at the maximum speed.

The case fan comes with an adaptor for 4-Pin Molex connector.
Specifications

  • Model name:
    Slip Stream 140 PWM Adjustable VR
  • Modell No.:
    SM1425SL12HPVC-V
  • Dimensions:
    140 x 140 x 25 mm / 5.51 x 5.51 x 0.98 in
  • Fan Speed:
    PWM mode
    minimum 500 (±250) - 1,200 rpm (±10%)
    maximum 650 (±250) - 1,700 rpm (±10%)
    VR mode
    500 (±250) - 1,700 rpm (±10%)
  • Noise Level:
    PWM mode
    minimum 9.6 - 23.2 dBA
    maximum 12.4 - 36.4 dBA
    VR mode
    9.6 - 36.4 dBA
  • Air Flow:
    PWM mode
    minimum 27.2 - 65.2 CFM (46 - 110 m³/h)
    maximum 35.36 - 92.4 CFM (60 - 157 m³/h)
    VR mode
    27.2 - 92.4 CFM (46 - 157 m³/h)
  • Static Pressure:
    PWM mode
    minimum 0.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70882
Product Name Scythe Slip Stream 140mm PWM Adjustable VR Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1356502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 5234 SCFM (8896 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Swingout Upblast Roof Ventilator - Series 69S - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details