Xoxide Xigmatek - XLF-F1454 140mm LED Case Fan - Blue 70805

Description
Rebate Form XLF-F1454, 140mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1000 RPM and 63.5 CFM and also with quite level (<16 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1454 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption. 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Product Name XLF-F1454 Product Number CFS-SYGJS-LU2 Fan Dimension 140(W) x 140(H) x 25(D) mm Voltage Rating 12V Starting Voltage 6V Speed 1000 R.P.M.. Bearing Type Long-life bearing Air Flow 63.5 CFM Life Expectance 50,000 hrs Noise Level <16 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4
Description
Rebate Form XLF-F1454, 140mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1000 RPM and 63.5 CFM and also with quite level (<16 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1454 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption. 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Product Name XLF-F1454 Product Number CFS-SYGJS-LU2 Fan Dimension 140(W) x 140(H) x 25(D) mm Voltage Rating 12V Starting Voltage 6V Speed 1000 R.P.M.. Bearing Type Long-life bearing Air Flow 63.5 CFM Life Expectance 50,000 hrs Noise Level <16 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - XLF-F1454 140mm LED Case Fan - Blue - 70805 - Xoxide
Malvern, PA, USA
Xigmatek - XLF-F1454 140mm LED Case Fan - Blue
70805
Xigmatek - XLF-F1454 140mm LED Case Fan - Blue 70805
Rebate Form XLF-F1454, 140mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1000 RPM and 63.5 CFM and also with quite level (<16 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1454 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption. 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Product Name XLF-F1454 Product Number CFS-SYGJS-LU2 Fan Dimension 140(W) x 140(H) x 25(D) mm Voltage Rating 12V Starting Voltage 6V Speed 1000 R.P.M.. Bearing Type Long-life bearing Air Flow 63.5 CFM Life Expectance 50,000 hrs Noise Level <16 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4

Rebate Form

XLF-F1454, 140mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1000 RPM and 63.5 CFM and also with quite level (<16 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1454 is the optimal choice.
Features:

  • Higher airflow, static pressure and torque.
  • Reduce noise and power consumption.
  • 4 pcs White LEDs and transparent colorific blade and frame
  • Low noise level.
  • Longer life bearing design.
  • Optimized blade design to create cooling performance

Product NameXLF-F1454
Product NumberCFS-SYGJS-LU2
FanDimension140(W) x 140(H) x 25(D) mm
Voltage Rating12V
Starting Voltage6V
Speed1000 R.P.M..
Bearing TypeLong-life bearing
Air Flow63.5 CFM
Life Expectance50,000 hrs
Noise Level<16 dBA
Available color4 white LED
Connector3 Pin
Accessory4 pin adaptor
Screws*4
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70805
Product Name Xigmatek - XLF-F1454 140mm LED Case Fan - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Pressure Blower, Type HP -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Draft Forced Draft; Induced Draft
View Details