Xoxide AeroCool Shark 120mm Case Fan - Red 70008

Description
The Aerocool Shark 120mm Red Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 120mm Red Edition Fan are factory sleeved in black. Fan Specifications: Dimension: 120x120x25mm RPM: 1500 RPM Air Flow: 82.6 CFM Noise Level: 26.5 DBA
Description
The Aerocool Shark 120mm Red Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 120mm Red Edition Fan are factory sleeved in black. Fan Specifications: Dimension: 120x120x25mm RPM: 1500 RPM Air Flow: 82.6 CFM Noise Level: 26.5 DBA

Suppliers

Company
Product
Description
Supplier Links
AeroCool Shark 120mm Case Fan - Red - 70008 - Xoxide
Malvern, PA, USA
AeroCool Shark 120mm Case Fan - Red
70008
AeroCool Shark 120mm Case Fan - Red 70008
The Aerocool Shark 120mm Red Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 120mm Red Edition Fan are factory sleeved in black. Fan Specifications: Dimension: 120x120x25mm RPM: 1500 RPM Air Flow: 82.6 CFM Noise Level: 26.5 DBA

The Aerocool Shark 120mm Red Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables for the Aerocool Shark 120mm Red Edition Fan are factory sleeved in black.
Fan Specifications:

  • Dimension: 120x120x25mm
  • RPM: 1500 RPM
  • Air Flow: 82.6 CFM
  • Noise Level: 26.5 DBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70008
Product Name AeroCool Shark 120mm Case Fan - Red
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 115 SCFM (195 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details