Xoxide Gelid Silent8 Temperature Controlled 80mm Silent Case Fan 70704

Description
Designed for discerning Silent enthusiasts GELID Silent TC fans provide additional airflow by changing the fan speed according to your actual temperature needs, giving you no more noise than absolutely necessary and maximum cooling when needed. An intelligent IC embedded in the fan's PCB allows smart variable fan speeds. Each fan impeller has been individually balanced using the latest technology to guarantee stable operation. To add to the silence fan mounts replace traditional screws and are made of high quality, temperature resistant, extra long lasting rubber and stop vibrations from the fan motor from traveling into your PC case. Features: Temperature Control & external Sensor Silent Operation w/ Rubber Fan Mounts Optimized Fan Blades High Airflow & High Static Pressure Long Lifetime (50'000 h MTTF at 40°C) 5 Years Warranty INCLUDED: 4 Rubber Fan Mounts Air Flow (CFM): 27 Bearing: Hydro Dynamic Bearing Cable Length (mm): 500 Connector: 3 Pin Molex Current (A): 0.13 Dimension (mm): 80 x 80 x 25 Fan Speed (RPM): 900 (22C) - 2000 (42C) Noise Level (dBA): 10 - 21.5 Safety Approvals: CE, RoHS Compliant Sensor Cable Length (mm): 300 Static Pressure (mmAq): 1.65 Voltage (V): 12 Warranty (years): 5 Weight (g): 68
Description
Designed for discerning Silent enthusiasts GELID Silent TC fans provide additional airflow by changing the fan speed according to your actual temperature needs, giving you no more noise than absolutely necessary and maximum cooling when needed. An intelligent IC embedded in the fan's PCB allows smart variable fan speeds. Each fan impeller has been individually balanced using the latest technology to guarantee stable operation. To add to the silence fan mounts replace traditional screws and are made of high quality, temperature resistant, extra long lasting rubber and stop vibrations from the fan motor from traveling into your PC case. Features: Temperature Control & external Sensor Silent Operation w/ Rubber Fan Mounts Optimized Fan Blades High Airflow & High Static Pressure Long Lifetime (50'000 h MTTF at 40°C) 5 Years Warranty INCLUDED: 4 Rubber Fan Mounts Air Flow (CFM): 27 Bearing: Hydro Dynamic Bearing Cable Length (mm): 500 Connector: 3 Pin Molex Current (A): 0.13 Dimension (mm): 80 x 80 x 25 Fan Speed (RPM): 900 (22C) - 2000 (42C) Noise Level (dBA): 10 - 21.5 Safety Approvals: CE, RoHS Compliant Sensor Cable Length (mm): 300 Static Pressure (mmAq): 1.65 Voltage (V): 12 Warranty (years): 5 Weight (g): 68

Suppliers

Company
Product
Description
Supplier Links
Gelid Silent8 Temperature Controlled 80mm Silent Case Fan - 70704 - Xoxide
Malvern, PA, USA
Gelid Silent8 Temperature Controlled 80mm Silent Case Fan
70704
Gelid Silent8 Temperature Controlled 80mm Silent Case Fan 70704
Designed for discerning Silent enthusiasts GELID Silent TC fans provide additional airflow by changing the fan speed according to your actual temperature needs, giving you no more noise than absolutely necessary and maximum cooling when needed. An intelligent IC embedded in the fan's PCB allows smart variable fan speeds. Each fan impeller has been individually balanced using the latest technology to guarantee stable operation. To add to the silence fan mounts replace traditional screws and are made of high quality, temperature resistant, extra long lasting rubber and stop vibrations from the fan motor from traveling into your PC case. Features: Temperature Control & external Sensor Silent Operation w/ Rubber Fan Mounts Optimized Fan Blades High Airflow & High Static Pressure Long Lifetime (50'000 h MTTF at 40°C) 5 Years Warranty INCLUDED: 4 Rubber Fan Mounts Air Flow (CFM): 27 Bearing: Hydro Dynamic Bearing Cable Length (mm): 500 Connector: 3 Pin Molex Current (A): 0.13 Dimension (mm): 80 x 80 x 25 Fan Speed (RPM): 900 (22C) - 2000 (42C) Noise Level (dBA): 10 - 21.5 Safety Approvals: CE, RoHS Compliant Sensor Cable Length (mm): 300 Static Pressure (mmAq): 1.65 Voltage (V): 12 Warranty (years): 5 Weight (g): 68

Designed for discerning Silent enthusiasts GELID Silent TC fans provide additional airflow by changing the fan speed according to your actual temperature needs, giving you no more noise than absolutely necessary and maximum cooling when needed. An intelligent IC embedded in the fan's PCB allows smart variable fan speeds. Each fan impeller has been individually balanced using the latest technology to guarantee stable operation. To add to the silence fan mounts replace traditional screws and are made of high quality, temperature resistant, extra long lasting rubber and stop vibrations from the fan motor from traveling into your PC case.
Features:

  • Temperature Control & external Sensor
  • Silent Operation w/ Rubber Fan Mounts
  • Optimized Fan Blades
  • High Airflow & High Static Pressure
  • Long Lifetime (50'000 h MTTF at 40°C)
  • 5 Years Warranty

INCLUDED:

  • 4 Rubber Fan Mounts
  • Air Flow (CFM): 27
  • Bearing: Hydro Dynamic Bearing
  • Cable Length (mm): 500
  • Connector: 3 Pin Molex
  • Current (A): 0.13
  • Dimension (mm): 80 x 80 x 25
  • Fan Speed (RPM): 900 (22C) - 2000 (42C)
  • Noise Level (dBA): 10 - 21.5
  • Safety Approvals: CE, RoHS Compliant
  • Sensor Cable Length (mm): 300
  • Static Pressure (mmAq): 1.65
  • Voltage (V): 12
  • Warranty (years): 5
  • Weight (g): 68
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70704
Product Name Gelid Silent8 Temperature Controlled 80mm Silent Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details