Xoxide Logisys SF120 Ultra-Quiet 120mm Rubber Case Fan 70034

Description
Need some seriously quiet cooling? Logisys has got you covered with their new SF120 rubber case fan! This thing is seriously quiet--almost no mechanical noise level whatsoever! They say you need to sacrifice performance for silence, but the nine blades and 70.5 CFM airflow rating on the SF120 beg to differ. With dual ball bearings for an extremely long life cycle and added extras like anti-vibration buckles, 4-pin PWM and Molex adapters included, this is a quality fan at a great value! Specifications: Overall Dimension: 120x120x26mm Net Weight: 172g Rated Voltage: 12VDC Operating Voltage: 10.8~13.2VDC Starting Voltage: 7VDC Rated Current: 0.13+/-10%A(max) Power Input: 1.56W Fan Speed: 500+/-200~1500+/-10% RPM (PWM) Max Air Flow: 70.5CFM Noise: 17.6~27.8dB(A) Bearing Type: Dual Ball Bearing
Description
Need some seriously quiet cooling? Logisys has got you covered with their new SF120 rubber case fan! This thing is seriously quiet--almost no mechanical noise level whatsoever! They say you need to sacrifice performance for silence, but the nine blades and 70.5 CFM airflow rating on the SF120 beg to differ. With dual ball bearings for an extremely long life cycle and added extras like anti-vibration buckles, 4-pin PWM and Molex adapters included, this is a quality fan at a great value! Specifications: Overall Dimension: 120x120x26mm Net Weight: 172g Rated Voltage: 12VDC Operating Voltage: 10.8~13.2VDC Starting Voltage: 7VDC Rated Current: 0.13+/-10%A(max) Power Input: 1.56W Fan Speed: 500+/-200~1500+/-10% RPM (PWM) Max Air Flow: 70.5CFM Noise: 17.6~27.8dB(A) Bearing Type: Dual Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Logisys SF120 Ultra-Quiet 120mm Rubber Case Fan - 70034 - Xoxide
Malvern, PA, USA
Logisys SF120 Ultra-Quiet 120mm Rubber Case Fan
70034
Logisys SF120 Ultra-Quiet 120mm Rubber Case Fan 70034
Need some seriously quiet cooling? Logisys has got you covered with their new SF120 rubber case fan! This thing is seriously quiet--almost no mechanical noise level whatsoever! They say you need to sacrifice performance for silence, but the nine blades and 70.5 CFM airflow rating on the SF120 beg to differ. With dual ball bearings for an extremely long life cycle and added extras like anti-vibration buckles, 4-pin PWM and Molex adapters included, this is a quality fan at a great value! Specifications: Overall Dimension: 120x120x26mm Net Weight: 172g Rated Voltage: 12VDC Operating Voltage: 10.8~13.2VDC Starting Voltage: 7VDC Rated Current: 0.13+/-10%A(max) Power Input: 1.56W Fan Speed: 500+/-200~1500+/-10% RPM (PWM) Max Air Flow: 70.5CFM Noise: 17.6~27.8dB(A) Bearing Type: Dual Ball Bearing

Need some seriously quiet cooling? Logisys has got you covered with their new SF120 rubber case fan! This thing is seriously quiet--almost no mechanical noise level whatsoever! They say you need to sacrifice performance for silence, but the nine blades and 70.5 CFM airflow rating on the SF120 beg to differ. With dual ball bearings for an extremely long life cycle and added extras like anti-vibration buckles, 4-pin PWM and Molex adapters included, this is a quality fan at a great value!
Specifications:

  • Overall Dimension: 120x120x26mm
  • Net Weight: 172g
  • Rated Voltage: 12VDC
  • Operating Voltage: 10.8~13.2VDC
  • Starting Voltage: 7VDC
  • Rated Current: 0.13+/-10%A(max)
  • Power Input: 1.56W
  • Fan Speed: 500+/-200~1500+/-10%RPM (PWM)
  • Max Air Flow: 70.5CFM
  • Noise: 17.6~27.8dB(A)
  • Bearing Type: Dual Ball Bearing
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70034
Product Name Logisys SF120 Ultra-Quiet 120mm Rubber Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.0 inch (152 mm)
Air Flow Rate 25 SCFM (42 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details