Xoxide Xigmatek - XLF-F2006 200mm LED Case Fan - Blue 70809

Description
Rebate Form XLF-F2006, 200mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F2003 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F2006 Product Number CFS-C2FES-U03 Fan Dimension 200(W) x 200(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 76.0 CFM Life Expectance 30,000 hrs Noise Level <18 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4
Description
Rebate Form XLF-F2006, 200mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F2003 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F2006 Product Number CFS-C2FES-U03 Fan Dimension 200(W) x 200(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 76.0 CFM Life Expectance 30,000 hrs Noise Level <18 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - XLF-F2006 200mm LED Case Fan - Blue - 70809 - Xoxide
Malvern, PA, USA
Xigmatek - XLF-F2006 200mm LED Case Fan - Blue
70809
Xigmatek - XLF-F2006 200mm LED Case Fan - Blue 70809
Rebate Form XLF-F2006, 200mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F2003 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F2006 Product Number CFS-C2FES-U03 Fan Dimension 200(W) x 200(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 76.0 CFM Life Expectance 30,000 hrs Noise Level <18 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4

Rebate Form

XLF-F2006, 200mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F2003 is the optimal choice.
Features:

  • Higher airflow, static pressure and torque.
  • Reduce noise and power consumption
  • 4 pcs White LEDs and transparent colorific blade and frame
  • Low noise level.
  • Longer life bearing design.
  • Optimized blade design to create cooling performance
  • Anti-vibration rubbers attached.
Product NameXLF-F2006
Product NumberCFS-C2FES-U03
FanDimension200(W) x 200(H) x 20(D) mm
Voltage Rating12V
Starting Voltage9V
Speed800 R.P.M..
Bearing TypeSleeve bearing
Air Flow76.0 CFM
Life Expectance30,000 hrs
Noise Level<18 dBA
Available color4 white LED
Connector3 Pin
Accessory4 pin adaptor
Screws*4
Rubbers*4
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70809
Product Name Xigmatek - XLF-F2006 200mm LED Case Fan - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details