Xoxide Xigmatek - XLF-F1704 170mm LED Case Fan 70806

Description
$10 Mail In Rebate Form for September 2011! XLF-F1704, 170mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 65.3 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1703 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F1704 Product Number CFS-CSFDS-U02 Fan Dimension 170(W) x 170(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 65.3 CFM Life Expectance 30,000 hrs Noise Level <18 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4
Description
$10 Mail In Rebate Form for September 2011! XLF-F1704, 170mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 65.3 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1703 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F1704 Product Number CFS-CSFDS-U02 Fan Dimension 170(W) x 170(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 65.3 CFM Life Expectance 30,000 hrs Noise Level <18 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - XLF-F1704 170mm LED Case Fan - 70806 - Xoxide
Malvern, PA, USA
Xigmatek - XLF-F1704 170mm LED Case Fan
70806
Xigmatek - XLF-F1704 170mm LED Case Fan 70806
$10 Mail In Rebate Form for September 2011! XLF-F1704, 170mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 65.3 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1703 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F1704 Product Number CFS-CSFDS-U02 Fan Dimension 170(W) x 170(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 65.3 CFM Life Expectance 30,000 hrs Noise Level <18 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4

$10 Mail In Rebate Form for September 2011!

XLF-F1704, 170mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 65.3 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1703 is the optimal choice.
Features:

  • Higher airflow, static pressure and torque.
  • Reduce noise and power consumption
  • 4 pcs White LEDs and transparent colorific blade and frame
  • Low noise level.
  • Longer life bearing design.
  • Optimized blade design to create cooling performance
  • Anti-vibration rubbers attached.
Product NameXLF-F1704
Product NumberCFS-CSFDS-U02
FanDimension170(W) x 170(H) x 20(D) mm
Voltage Rating12V
Starting Voltage9V
Speed800 R.P.M..
Bearing TypeSleeve bearing
Air Flow65.3 CFM
Life Expectance30,000 hrs
Noise Level<18 dBA
Available color4 white LED
Connector3 Pin
Accessory4 pin adaptor
Screws*4
Rubbers*4
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70806
Product Name Xigmatek - XLF-F1704 170mm LED Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1356501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 4153 SCFM (7059 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details