Xoxide AeroCool AeroFan 80mm UV Blue Case Fan w/ LEDs 20115

Description
This new fan design uses a UV sensitive dual color fan housing with UV LEDs. The UV LEDs illuminate the entire fan, creating a very unique look. Fan Specifications: Dimension: 80x80x25mm Bearing: Sleeve RPM: 2000 RPM Air Flow: 22.9 CFM Noise Level: 21.8 DBA Color: UV Blue blades/UV Blue frame
Description
This new fan design uses a UV sensitive dual color fan housing with UV LEDs. The UV LEDs illuminate the entire fan, creating a very unique look. Fan Specifications: Dimension: 80x80x25mm Bearing: Sleeve RPM: 2000 RPM Air Flow: 22.9 CFM Noise Level: 21.8 DBA Color: UV Blue blades/UV Blue frame

Suppliers

Company
Product
Description
Supplier Links
AeroCool AeroFan 80mm UV Blue Case Fan w/ LEDs - 20115 - Xoxide
Malvern, PA, USA
AeroCool AeroFan 80mm UV Blue Case Fan w/ LEDs
20115
AeroCool AeroFan 80mm UV Blue Case Fan w/ LEDs 20115
This new fan design uses a UV sensitive dual color fan housing with UV LEDs. The UV LEDs illuminate the entire fan, creating a very unique look. Fan Specifications: Dimension: 80x80x25mm Bearing: Sleeve RPM: 2000 RPM Air Flow: 22.9 CFM Noise Level: 21.8 DBA Color: UV Blue blades/UV Blue frame

This new fan design uses a UV sensitive dual color fan housing with UV LEDs. The UV LEDs illuminate the entire fan, creating a very unique look. Fan Specifications:

  • Dimension: 80x80x25mm
  • Bearing: Sleeve
  • RPM: 2000 RPM
  • Air Flow: 22.9 CFM
  • Noise Level: 21.8 DBA
  • Color: UV Blue blades/UV Blue frame
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 20115
Product Name AeroCool AeroFan 80mm UV Blue Case Fan w/ LEDs
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 1356502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 5234 SCFM (8896 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details