Xoxide Xigmatek - XOF-F1251 eXtreme Octogon 120mm Case Fan 70810

Description
The XOF integrates some delicate features to improve the overall airflow and noise control management. Most standard fans are equipped with 7 blades only, but all XOF fan,come with 9 blades in order to create higher airflow efficiently. Features: Turbo Fan, bullet-shaped fan hub for improving air flow. Silent airflow design, 14dBA only. Multi-Tunnel intake, extreme quiet & performance. 500mm mesh shield cable application for full tower case. Operation under 6V~13.8V, the best compatibility with mainboard and with fan speed control function. Product Name XOF-F1251 Product Number CFS-OXGKS-WU1 Material P.B.T. Dimension 120(L)x120(W)x25(H) mm Voltage Rating 12 V Start Voltage =6V Speed 1400±10% R.P.M. Bearing Type Sleeve Bearing Air Flow 50 CFM [MAX.] Air Pressure 1.61 mmH²O [MAX.] Life Expectance 50,000 hrs Noise Level 14 dBA Color White Connector 3 pin
Description
The XOF integrates some delicate features to improve the overall airflow and noise control management. Most standard fans are equipped with 7 blades only, but all XOF fan,come with 9 blades in order to create higher airflow efficiently. Features: Turbo Fan, bullet-shaped fan hub for improving air flow. Silent airflow design, 14dBA only. Multi-Tunnel intake, extreme quiet & performance. 500mm mesh shield cable application for full tower case. Operation under 6V~13.8V, the best compatibility with mainboard and with fan speed control function. Product Name XOF-F1251 Product Number CFS-OXGKS-WU1 Material P.B.T. Dimension 120(L)x120(W)x25(H) mm Voltage Rating 12 V Start Voltage =6V Speed 1400±10% R.P.M. Bearing Type Sleeve Bearing Air Flow 50 CFM [MAX.] Air Pressure 1.61 mmH²O [MAX.] Life Expectance 50,000 hrs Noise Level 14 dBA Color White Connector 3 pin

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - XOF-F1251 eXtreme Octogon 120mm Case Fan - 70810 - Xoxide
Malvern, PA, USA
Xigmatek - XOF-F1251 eXtreme Octogon 120mm Case Fan
70810
Xigmatek - XOF-F1251 eXtreme Octogon 120mm Case Fan 70810
The XOF integrates some delicate features to improve the overall airflow and noise control management. Most standard fans are equipped with 7 blades only, but all XOF fan,come with 9 blades in order to create higher airflow efficiently. Features: Turbo Fan, bullet-shaped fan hub for improving air flow. Silent airflow design, 14dBA only. Multi-Tunnel intake, extreme quiet & performance. 500mm mesh shield cable application for full tower case. Operation under 6V~13.8V, the best compatibility with mainboard and with fan speed control function. Product Name XOF-F1251 Product Number CFS-OXGKS-WU1 Material P.B.T. Dimension 120(L)x120(W)x25(H) mm Voltage Rating 12 V Start Voltage =6V Speed 1400±10% R.P.M. Bearing Type Sleeve Bearing Air Flow 50 CFM [MAX.] Air Pressure 1.61 mmH²O [MAX.] Life Expectance 50,000 hrs Noise Level 14 dBA Color White Connector 3 pin

The XOF integrates some delicate features to improve the overall airflow and noise control management. Most standard fans are equipped with 7 blades only, but all XOF fan,come with 9 blades in order to create higher airflow efficiently.
Features:

  • Turbo Fan, bullet-shaped fan hub for improving air flow.
  • Silent airflow design, 14dBA only.
  • Multi-Tunnel intake, extreme quiet & performance.
  • 500mm mesh shield cable application for full tower case.
  • Operation under 6V~13.8V, the best compatibility with mainboard and with fan speed control function.
Product NameXOF-F1251Product NumberCFS-OXGKS-WU1
MaterialP.B.T.Dimension120(L)x120(W)x25(H) mm
Voltage Rating12 VStart Voltage=6V
Speed1400±10% R.P.M.Bearing TypeSleeve Bearing
Air Flow50 CFM [MAX.]Air Pressure1.61 mmH²O [MAX.]
Life Expectance50,000 hrsNoise Level14 dBA
ColorWhiteConnector3 pin
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70810
Product Name Xigmatek - XOF-F1251 eXtreme Octogon 120mm Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 141 SCFM (240 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details