Xoxide APEVIA 120mm 4pin Crystal Multicolor LED Case Fan 110125

Description
Want to improve your cooling, but can't decide on just one color fan? The Apevia 120mm multicolor fan is the answer! Improve cooling and airflow to your case/system with this Apevia 120mm crystal multi-color LED fan. The LEDs illuminate the entire fan with a multicolor effect. The powerful cooling works to increase the longevity and stability of your system and components. Model No. CF12SL-4C Material Transparent PU plastic Color transparent (clear) LED 4 x LED lights (red, orange, blue, green) Dimension 120 x 120 x 25 mm Fan Speed 1500 ± 10% RPM Air Power 12 VDC Noise Level 24.7 dBA Operation Voltage Range 10.8 VDC ~ 13.2 VDC Start-up Voltage 6 VDC Rated Voltage 12 VDC Rated Current 0.25 A Lock Rotor Current 0.25 A Air Flow 57.67 CFM Static Air Pressure 1.66mm-H2O Connector 4 pin
Description
Want to improve your cooling, but can't decide on just one color fan? The Apevia 120mm multicolor fan is the answer! Improve cooling and airflow to your case/system with this Apevia 120mm crystal multi-color LED fan. The LEDs illuminate the entire fan with a multicolor effect. The powerful cooling works to increase the longevity and stability of your system and components. Model No. CF12SL-4C Material Transparent PU plastic Color transparent (clear) LED 4 x LED lights (red, orange, blue, green) Dimension 120 x 120 x 25 mm Fan Speed 1500 ± 10% RPM Air Power 12 VDC Noise Level 24.7 dBA Operation Voltage Range 10.8 VDC ~ 13.2 VDC Start-up Voltage 6 VDC Rated Voltage 12 VDC Rated Current 0.25 A Lock Rotor Current 0.25 A Air Flow 57.67 CFM Static Air Pressure 1.66mm-H2O Connector 4 pin

Suppliers

Company
Product
Description
Supplier Links
APEVIA 120mm 4pin Crystal Multicolor LED Case Fan - 110125 - Xoxide
Malvern, PA, USA
APEVIA 120mm 4pin Crystal Multicolor LED Case Fan
110125
APEVIA 120mm 4pin Crystal Multicolor LED Case Fan 110125
Want to improve your cooling, but can't decide on just one color fan? The Apevia 120mm multicolor fan is the answer! Improve cooling and airflow to your case/system with this Apevia 120mm crystal multi-color LED fan. The LEDs illuminate the entire fan with a multicolor effect. The powerful cooling works to increase the longevity and stability of your system and components. Model No. CF12SL-4C Material Transparent PU plastic Color transparent (clear) LED 4 x LED lights (red, orange, blue, green) Dimension 120 x 120 x 25 mm Fan Speed 1500 ± 10% RPM Air Power 12 VDC Noise Level 24.7 dBA Operation Voltage Range 10.8 VDC ~ 13.2 VDC Start-up Voltage 6 VDC Rated Voltage 12 VDC Rated Current 0.25 A Lock Rotor Current 0.25 A Air Flow 57.67 CFM Static Air Pressure 1.66mm-H2O Connector 4 pin

Want to improve your cooling, but can't decide on just one color fan? The Apevia 120mm multicolor fan is the answer! Improve cooling and airflow to your case/system with this Apevia 120mm crystal multi-color LED fan. The LEDs illuminate the entire fan with a multicolor effect. The powerful cooling works to increase the longevity and stability of your system and components.

Model No. CF12SL-4C

Material Transparent PU plastic Color transparent (clear)

LED 4 x LED lights (red, orange, blue, green)

Dimension 120 x 120 x 25 mm

Fan Speed 1500 ± 10% RPM

Air Power 12 VDC

Noise Level 24.7 dBA

Operation Voltage Range 10.8 VDC ~ 13.2 VDC

Start-up Voltage 6 VDC

Rated Voltage 12 VDC

Rated Current 0.25 A

Lock Rotor Current 0.25 A

Air Flow 57.67 CFM

Static Air Pressure 1.66mm-H2O

Connector 4 pin

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 110125
Product Name APEVIA 120mm 4pin Crystal Multicolor LED Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Blowers - S35-A1 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
USP 797 Compounding Pharmacies Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details