Xoxide Kingwin Advance Series 80mm Case Fan 70011

Description
Who needs all that flashy stuff? All you need to keep your computer cool is a good fan at a great price, and that's exactly what we've got here! Specifications: Fan Dimension: 80 x 80 x 25 mm Fan Speed: 1700 RPM Bearing Type: Long life bearing Noise Level: 25 dB(A) Air Flow: 30 CFM Rated Voltage: 12 VDC Operational Voltage: 10.8 – 13.3 V Weight: 0.15 lbs/ 69 g (unit)
Description
Who needs all that flashy stuff? All you need to keep your computer cool is a good fan at a great price, and that's exactly what we've got here! Specifications: Fan Dimension: 80 x 80 x 25 mm Fan Speed: 1700 RPM Bearing Type: Long life bearing Noise Level: 25 dB(A) Air Flow: 30 CFM Rated Voltage: 12 VDC Operational Voltage: 10.8 – 13.3 V Weight: 0.15 lbs/ 69 g (unit)

Suppliers

Company
Product
Description
Supplier Links
Kingwin Advance Series 80mm Case Fan - 70011 - Xoxide
Malvern, PA, USA
Kingwin Advance Series 80mm Case Fan
70011
Kingwin Advance Series 80mm Case Fan 70011
Who needs all that flashy stuff? All you need to keep your computer cool is a good fan at a great price, and that's exactly what we've got here! Specifications: Fan Dimension: 80 x 80 x 25 mm Fan Speed: 1700 RPM Bearing Type: Long life bearing Noise Level: 25 dB(A) Air Flow: 30 CFM Rated Voltage: 12 VDC Operational Voltage: 10.8 – 13.3 V Weight: 0.15 lbs/ 69 g (unit)

Who needs all that flashy stuff? All you need to keep your computer cool is a good fan at a great price, and that's exactly what we've got here!
Specifications:

  • Fan Dimension: 80 x 80 x 25 mm
  • Fan Speed: 1700 RPM
  • Bearing Type: Long life bearing
  • Noise Level: 25 dB(A)
  • Air Flow: 30 CFM
  • Rated Voltage: 12 VDC
  • Operational Voltage: 10.8 – 13.3 V
  • Weight: 0.15 lbs/ 69 g (unit)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70011
Product Name Kingwin Advance Series 80mm Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 49 SCFM (84 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details