Xoxide Bitfenix Spectre 200mm LED Case Fan - Blue 70590

Description
Engineered for both silent operation and maximum airflow, Spectre will keep your entire system well ventilated without making it sound like an airplane hangar. Spectre LED Fans are designed with sickle fan blades, which enhance airflow without producing excess noise. Spectre is also the first LED fan series on the market that supports on-the-fly LED light switching when used together with the BitFenix Hydra Fan Controller or BitFenix Survivor Chassis, allowing you to turn the lights on and off with a press of a button. Don't have either of those? No problem. Spectre can also be used as a regular LED fan with jumper-selectable on/off. Powerful yet whisper-quiet - The Spectre Fan Series. Features Silent Operation Keeping your cool shouldn't mean having to make a racket at the same time. BitFenix Spectre fans are designed to cool silently, so you can keep you mind focused on the task at hand. Enhanced Airflow Spectre Fans feature sickle fan blades, which create a torrent of air without creating excess noise. This means that your system stays cool in the heat of battle without disturbing your computing environment. Multiple Colors and Sizes Spectre™ LED Fans come in a wide range of colors and sizes. Choose the LED colors you want to achieve the ultimate look for your gaming rig, and with multiple sizes to choose from, you can be sure to find a fan that fits. On-the-Fly Light Switching Another BitFenix first, Spectre LED Fans features on-the-fly LED on/off switching. Simply connect Spectre to either the BitFenix Hydra Fan Controller or Survivor Chassis, and turn your Specter LEDs on and off with a press of a button. Spectre can also work as a regular LED fan with jumper-selectable on and off. Aggressive Looks Both On and Off Manufactured from a high-grade tinted polycarbonate resin, Spectre LED Fans give a sleek dark look when off, while still emitting bright lights when the LEDs are turned on.. No matter if you keep your lights on or off, Spectre keeps your system looking great. Materials PC Color (Frame/Blades) Black Tinted Transparent Bearing Type Fluid Dynamic Bearings (FDB) Voltage (v) 12 Dimensions (mm) 200 x 200 x 20 Current (A) 0.18±10% Speed (RPM) 700±10% Air Flow (CFM) 47.4±10% Noise (dB-A) <20 Air Pressure (mmH2O) 0
Description
Engineered for both silent operation and maximum airflow, Spectre will keep your entire system well ventilated without making it sound like an airplane hangar. Spectre LED Fans are designed with sickle fan blades, which enhance airflow without producing excess noise. Spectre is also the first LED fan series on the market that supports on-the-fly LED light switching when used together with the BitFenix Hydra Fan Controller or BitFenix Survivor Chassis, allowing you to turn the lights on and off with a press of a button. Don't have either of those? No problem. Spectre can also be used as a regular LED fan with jumper-selectable on/off. Powerful yet whisper-quiet - The Spectre Fan Series. Features Silent Operation Keeping your cool shouldn't mean having to make a racket at the same time. BitFenix Spectre fans are designed to cool silently, so you can keep you mind focused on the task at hand. Enhanced Airflow Spectre Fans feature sickle fan blades, which create a torrent of air without creating excess noise. This means that your system stays cool in the heat of battle without disturbing your computing environment. Multiple Colors and Sizes Spectre™ LED Fans come in a wide range of colors and sizes. Choose the LED colors you want to achieve the ultimate look for your gaming rig, and with multiple sizes to choose from, you can be sure to find a fan that fits. On-the-Fly Light Switching Another BitFenix first, Spectre LED Fans features on-the-fly LED on/off switching. Simply connect Spectre to either the BitFenix Hydra Fan Controller or Survivor Chassis, and turn your Specter LEDs on and off with a press of a button. Spectre can also work as a regular LED fan with jumper-selectable on and off. Aggressive Looks Both On and Off Manufactured from a high-grade tinted polycarbonate resin, Spectre LED Fans give a sleek dark look when off, while still emitting bright lights when the LEDs are turned on.. No matter if you keep your lights on or off, Spectre keeps your system looking great. Materials PC Color (Frame/Blades) Black Tinted Transparent Bearing Type Fluid Dynamic Bearings (FDB) Voltage (v) 12 Dimensions (mm) 200 x 200 x 20 Current (A) 0.18±10% Speed (RPM) 700±10% Air Flow (CFM) 47.4±10% Noise (dB-A) <20 Air Pressure (mmH2O) 0

Suppliers

Company
Product
Description
Supplier Links
Bitfenix Spectre 200mm LED Case Fan - Blue - 70590 - Xoxide
Malvern, PA, USA
Bitfenix Spectre 200mm LED Case Fan - Blue
70590
Bitfenix Spectre 200mm LED Case Fan - Blue 70590
Engineered for both silent operation and maximum airflow, Spectre will keep your entire system well ventilated without making it sound like an airplane hangar. Spectre LED Fans are designed with sickle fan blades, which enhance airflow without producing excess noise. Spectre is also the first LED fan series on the market that supports on-the-fly LED light switching when used together with the BitFenix Hydra Fan Controller or BitFenix Survivor Chassis, allowing you to turn the lights on and off with a press of a button. Don't have either of those? No problem. Spectre can also be used as a regular LED fan with jumper-selectable on/off. Powerful yet whisper-quiet - The Spectre Fan Series. Features Silent Operation Keeping your cool shouldn't mean having to make a racket at the same time. BitFenix Spectre fans are designed to cool silently, so you can keep you mind focused on the task at hand. Enhanced Airflow Spectre Fans feature sickle fan blades, which create a torrent of air without creating excess noise. This means that your system stays cool in the heat of battle without disturbing your computing environment. Multiple Colors and Sizes Spectre™ LED Fans come in a wide range of colors and sizes. Choose the LED colors you want to achieve the ultimate look for your gaming rig, and with multiple sizes to choose from, you can be sure to find a fan that fits. On-the-Fly Light Switching Another BitFenix first, Spectre LED Fans features on-the-fly LED on/off switching. Simply connect Spectre to either the BitFenix Hydra Fan Controller or Survivor Chassis, and turn your Specter LEDs on and off with a press of a button. Spectre can also work as a regular LED fan with jumper-selectable on and off. Aggressive Looks Both On and Off Manufactured from a high-grade tinted polycarbonate resin, Spectre LED Fans give a sleek dark look when off, while still emitting bright lights when the LEDs are turned on.. No matter if you keep your lights on or off, Spectre keeps your system looking great. Materials PC Color (Frame/Blades) Black Tinted Transparent Bearing Type Fluid Dynamic Bearings (FDB) Voltage (v) 12 Dimensions (mm) 200 x 200 x 20 Current (A) 0.18±10% Speed (RPM) 700±10% Air Flow (CFM) 47.4±10% Noise (dB-A) <20 Air Pressure (mmH2O) 0

Engineered for both silent operation and maximum airflow, Spectre will keep your entire system well ventilated without making it sound like an airplane hangar. Spectre LED Fans are designed with sickle fan blades, which enhance airflow without producing excess noise. Spectre is also the first LED fan series on the market that supports on-the-fly LED light switching when used together with the BitFenix Hydra Fan Controller or BitFenix Survivor Chassis, allowing you to turn the lights on and off with a press of a button. Don't have either of those? No problem. Spectre can also be used as a regular LED fan with jumper-selectable on/off.
Powerful yet whisper-quiet - The Spectre Fan Series.
Features
Silent Operation
Keeping your cool shouldn't mean having to make a racket at the same time. BitFenix Spectre fans are designed to cool silently, so you can keep you mind focused on the task at hand.
Enhanced Airflow
Spectre Fans feature sickle fan blades, which create a torrent of air without creating excess noise. This means that your system stays cool in the heat of battle without disturbing your computing environment.
Multiple Colors and Sizes
Spectre™ LED Fans come in a wide range of colors and sizes. Choose the LED colors you want to achieve the ultimate look for your gaming rig, and with multiple sizes to choose from, you can be sure to find a fan that fits.
On-the-Fly Light Switching
Another BitFenix first, Spectre LED Fans features on-the-fly LED on/off switching. Simply connect Spectre to either the BitFenix Hydra Fan Controller or Survivor Chassis, and turn your Specter LEDs on and off with a press of a button. Spectre can also work as a regular LED fan with jumper-selectable on and off.
Aggressive Looks Both On and Off
Manufactured from a high-grade tinted polycarbonate resin, Spectre LED Fans give a sleek dark look when off, while still emitting bright lights when the LEDs are turned on.. No matter if you keep your lights on or off, Spectre keeps your system looking great.
Materials PC
Color (Frame/Blades) Black Tinted Transparent
Bearing Type Fluid Dynamic Bearings (FDB)
Voltage (v) 12

Dimensions (mm) 200 x 200 x 20

Current (A) 0.18±10%

Speed (RPM) 700±10%

Air Flow (CFM) 47.4±10%

Noise (dB-A) <20

Air Pressure (mmH2O) 0

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70590
Product Name Bitfenix Spectre 200mm LED Case Fan - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Backward Curved Fan - N88-50317-460 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Extractor Fans - 8117266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details
Fiberglass Air Control - Series FFL, FEP, FLC, FCO & FCP - Hartzell Air Movement
Specs
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
Design Other; Dampers
View Details