Xoxide 120mm Aluminum Case Fan 12206

Description
This Evercool aluminum case fan comes in a retail package with 4 fan screws and a 4 pin pass through power connector. The fins are chrome finished, and the architecture of the fan is fully aluminum. The feel of the fan is very industrial, and Evercool has an industry name for producing the best ball bearing fans on the market. Dimensions: 120 x 120 x 25mm Air Flow: 79 CFM Speed: 2000 RPM Noise: 36 dBA Power: 3.36W Current: 0.28a Specifications: Dimension: 120 x 120 x 25mm Air Flow: 79 CFM Speed: 2000 RPM Noise: 36 dBA Voltage: 12 VDC Current: 0.28a Power: 3.36 W
Description
This Evercool aluminum case fan comes in a retail package with 4 fan screws and a 4 pin pass through power connector. The fins are chrome finished, and the architecture of the fan is fully aluminum. The feel of the fan is very industrial, and Evercool has an industry name for producing the best ball bearing fans on the market. Dimensions: 120 x 120 x 25mm Air Flow: 79 CFM Speed: 2000 RPM Noise: 36 dBA Power: 3.36W Current: 0.28a Specifications: Dimension: 120 x 120 x 25mm Air Flow: 79 CFM Speed: 2000 RPM Noise: 36 dBA Voltage: 12 VDC Current: 0.28a Power: 3.36 W

Suppliers

Company
Product
Description
Supplier Links
120mm Aluminum Case Fan - 12206 - Xoxide
Malvern, PA, USA
120mm Aluminum Case Fan
12206
120mm Aluminum Case Fan 12206
This Evercool aluminum case fan comes in a retail package with 4 fan screws and a 4 pin pass through power connector. The fins are chrome finished, and the architecture of the fan is fully aluminum. The feel of the fan is very industrial, and Evercool has an industry name for producing the best ball bearing fans on the market. Dimensions: 120 x 120 x 25mm Air Flow: 79 CFM Speed: 2000 RPM Noise: 36 dBA Power: 3.36W Current: 0.28a Specifications: Dimension: 120 x 120 x 25mm Air Flow: 79 CFM Speed: 2000 RPM Noise: 36 dBA Voltage: 12 VDC Current: 0.28a Power: 3.36 W

This Evercool aluminum case fan comes in a retail package with 4 fan screws and a 4 pin pass through power connector. The fins are chrome finished, and the architecture of the fan is fully aluminum. The feel of the fan is very industrial, and Evercool has an industry name for producing the best ball bearing fans on the market.

Dimensions:120 x 120 x 25mmAir Flow:79 CFM
Speed:2000 RPMNoise:36 dBA
Power:3.36WCurrent:0.28a

Specifications:

  • Dimension: 120 x 120 x 25mm
  • Air Flow: 79 CFM
  • Speed: 2000 RPM
  • Noise: 36 dBA
  • Voltage: 12 VDC
  • Current: 0.28a
  • Power: 3.36 W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 12206
Product Name 120mm Aluminum Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 144 SCFM (245 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details