Xoxide Gelid Solutions WING 12 - 120mm Gamer Case Fan - UV Blue 100018

Description
If you're running a powerful system, the one thing a PC gaming fanatic is a quality case fan to keep things cool. Oh, and it also doesn't hurt if it looks pretty cool, either. Offering an eye-popping blue design that is UV reactive, ultra-quiet, and both water and dust-proof, the Gelid Solutions WING 12 - 120mm Gamer Case Fan is a premium quality component that's sure to deliver. Made from only the highest quality materials, this state-of-the-art 120mm UV blue cooling fan boasts an enormous amount of features. The supplied voltage regulator offers users the ability to control the fan RPM speed according to your exact specifications. For added silence, fan mounts are included that will provide an excellent replacement to your traditional screws. These mounts are made of high quality, ultra-soft silicone which stop fan motor vibrations from traveling through your PC. Using it's patented Nanoflux Bearing, this UV Blue 120mm Fan incorporates a clever magnetic design that is made for noiseless operation, and built to run friction-free. The Nano-technology composite ensures lowest abrasion and extreme durability, and is designed to allow the impeller to be detached, giving you easy access to the fan blades when they need to be cleaned. Add quick and easy installation into the mix, and you're looking at one must-have gaming fan. Dimensions: 120 x 120 x 25mm Air Flow: 64.3 CFM Speed: 1500 RPM Noise: 25 dBA Connector: 3 Pin Molex Bearing Type: Nanoflux Bearing Features Nanoflux Bearing (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 64.3 CFM Bearing: Nanoflux Bearing (NFB) Cable Length: 500mm Connector: 3 Pin Molex Current (A): 0.22 Dimensions: 120 x 120 x 25mm Fan Speed: 1500 RPM Noise Level: 25dBA Safety Approvals: UL, CUL, CE, RoHS Compliant Static Pressure (mmAq): 1.925 Voltage: 12V Weight: 119g
Description
If you're running a powerful system, the one thing a PC gaming fanatic is a quality case fan to keep things cool. Oh, and it also doesn't hurt if it looks pretty cool, either. Offering an eye-popping blue design that is UV reactive, ultra-quiet, and both water and dust-proof, the Gelid Solutions WING 12 - 120mm Gamer Case Fan is a premium quality component that's sure to deliver. Made from only the highest quality materials, this state-of-the-art 120mm UV blue cooling fan boasts an enormous amount of features. The supplied voltage regulator offers users the ability to control the fan RPM speed according to your exact specifications. For added silence, fan mounts are included that will provide an excellent replacement to your traditional screws. These mounts are made of high quality, ultra-soft silicone which stop fan motor vibrations from traveling through your PC. Using it's patented Nanoflux Bearing, this UV Blue 120mm Fan incorporates a clever magnetic design that is made for noiseless operation, and built to run friction-free. The Nano-technology composite ensures lowest abrasion and extreme durability, and is designed to allow the impeller to be detached, giving you easy access to the fan blades when they need to be cleaned. Add quick and easy installation into the mix, and you're looking at one must-have gaming fan. Dimensions: 120 x 120 x 25mm Air Flow: 64.3 CFM Speed: 1500 RPM Noise: 25 dBA Connector: 3 Pin Molex Bearing Type: Nanoflux Bearing Features Nanoflux Bearing (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 64.3 CFM Bearing: Nanoflux Bearing (NFB) Cable Length: 500mm Connector: 3 Pin Molex Current (A): 0.22 Dimensions: 120 x 120 x 25mm Fan Speed: 1500 RPM Noise Level: 25dBA Safety Approvals: UL, CUL, CE, RoHS Compliant Static Pressure (mmAq): 1.925 Voltage: 12V Weight: 119g

Suppliers

Company
Product
Description
Supplier Links
Gelid Solutions WING 12 - 120mm Gamer Case Fan - UV Blue - 100018 - Xoxide
Malvern, PA, USA
Gelid Solutions WING 12 - 120mm Gamer Case Fan - UV Blue
100018
Gelid Solutions WING 12 - 120mm Gamer Case Fan - UV Blue 100018
If you're running a powerful system, the one thing a PC gaming fanatic is a quality case fan to keep things cool. Oh, and it also doesn't hurt if it looks pretty cool, either. Offering an eye-popping blue design that is UV reactive, ultra-quiet, and both water and dust-proof, the Gelid Solutions WING 12 - 120mm Gamer Case Fan is a premium quality component that's sure to deliver. Made from only the highest quality materials, this state-of-the-art 120mm UV blue cooling fan boasts an enormous amount of features. The supplied voltage regulator offers users the ability to control the fan RPM speed according to your exact specifications. For added silence, fan mounts are included that will provide an excellent replacement to your traditional screws. These mounts are made of high quality, ultra-soft silicone which stop fan motor vibrations from traveling through your PC. Using it's patented Nanoflux Bearing, this UV Blue 120mm Fan incorporates a clever magnetic design that is made for noiseless operation, and built to run friction-free. The Nano-technology composite ensures lowest abrasion and extreme durability, and is designed to allow the impeller to be detached, giving you easy access to the fan blades when they need to be cleaned. Add quick and easy installation into the mix, and you're looking at one must-have gaming fan. Dimensions: 120 x 120 x 25mm Air Flow: 64.3 CFM Speed: 1500 RPM Noise: 25 dBA Connector: 3 Pin Molex Bearing Type: Nanoflux Bearing Features Nanoflux Bearing (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 64.3 CFM Bearing: Nanoflux Bearing (NFB) Cable Length: 500mm Connector: 3 Pin Molex Current (A): 0.22 Dimensions: 120 x 120 x 25mm Fan Speed: 1500 RPM Noise Level: 25dBA Safety Approvals: UL, CUL, CE, RoHS Compliant Static Pressure (mmAq): 1.925 Voltage: 12V Weight: 119g

If you're running a powerful system, the one thing a PC gaming fanatic is a quality case fan to keep things cool. Oh, and it also doesn't hurt if it looks pretty cool, either. Offering an eye-popping blue design that is UV reactive, ultra-quiet, and both water and dust-proof, the Gelid Solutions WING 12 - 120mm Gamer Case Fan is a premium quality component that's sure to deliver.
Made from only the highest quality materials, this state-of-the-art 120mm UV blue cooling fan boasts an enormous amount of features. The supplied voltage regulator offers users the ability to control the fan RPM speed according to your exact specifications. For added silence, fan mounts are included that will provide an excellent replacement to your traditional screws. These mounts are made of high quality, ultra-soft silicone which stop fan motor vibrations from traveling through your PC.
Using it's patented Nanoflux Bearing, this UV Blue 120mm Fan incorporates a clever magnetic design that is made for noiseless operation, and built to run friction-free. The Nano-technology composite ensures lowest abrasion and extreme durability, and is designed to allow the impeller to be detached, giving you easy access to the fan blades when they need to be cleaned. Add quick and easy installation into the mix, and you're looking at one must-have gaming fan.

Dimensions:120 x 120 x 25mmAir Flow:64.3 CFM
Speed:1500 RPMNoise:25 dBA
Connector:3 Pin MolexBearing Type:Nanoflux Bearing

Features

  • Nanoflux Bearing (NFB)
  • Optimized Winglet Fan Blades
  • Waterproof & Dustproof
  • Long Lifetime (100'000 h MTTF at 40°C)
  • Silicone Fan Mounts Included
  • Adjustable Fan Speed Control

Specifications

  • 4 x Fan Mounts
  • Air Flow: 64.3 CFM
  • Bearing: Nanoflux Bearing (NFB)
  • Cable Length: 500mm
  • Connector: 3 Pin Molex
  • Current (A): 0.22
  • Dimensions: 120 x 120 x 25mm
  • Fan Speed: 1500 RPM
  • Noise Level: 25dBA
  • Safety Approvals: UL, CUL, CE, RoHS Compliant
  • Static Pressure (mmAq): 1.925
  • Voltage: 12V
  • Weight: 119g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 100018
Product Name Gelid Solutions WING 12 - 120mm Gamer Case Fan - UV Blue
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details
Process Gas Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Duct Fans - Series 28, 34 & 35 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Fiberglass
View Details