Xoxide Scythe Slip Stream 120mm PWM Adjustable VR Case Fan 70881

Description
Yet another case fan of the well known Slip Stream series. The Slip Stream 120 PWM Adjustable VR comes along with a fan controller with PWM to VR switch, providing the feature to adjust fan speed as required. By keeping the well-proved structure with a small center hub and large blades, high air flow is generated at a low RPM, enabeling high efficiency at a low noise level. Turning the fan controller knob in PWM mode adjusts the PWM range from a minimum of 470 to 1340 rpm to a maximum of 740 to 1900 rpm. Running in VR mode, PWM will be cut off and fan speed can be adjusted between 500 to 1900 rpm. Features High efficiency - low noise Built in typical Slip Stream case fan structure, with a small dimensioned center hub and large blades, the Slip Stream 120 PWM Adjustable VR provides high efficiency at a low noise level. PWM / VR switch The Slip Stream 120 PWM Adjustable VR comes along with a PCI bracket switch allowing to choose between PWM and VR mode. By sliding the switch the corresponding mode will be chosen. Please note: In order to take advantage of PWM function, please use the motherboard with PWM features build-in. Fan Speed control in PWM and VR mode Slip Stream 120 PWM Adjustable VR is equipped with a fan controller. By turning the knob, PWM-range or fixed speed in VR mode can be adjusted. Please note: PWM function will not work if the fan is connected via 4-Pin peripheral connector or connected to 3-Pin fan port. In this case, the fan will spin at the maximum speed. The case fan comes with an adaptor for 4-Pin Molex connector. Specifications Model name: Slip Stream 120 PWM Adjustable VR Modell No.: SY1225SL12HPVC-V Dimensions: 120 x 120 x 25 mm / 4.72 x 4.72 x 0.98 in Fan Speed: PWM mode minimum 470 (±25%) - 1,340 rpm (±10%) maximum 740 (±25%) - 1,900 rpm (±10%) VR mode 500 (±200) - 1,900 rpm (±10%) Noise Level: PWM mode minimum 7.05 - 27.3 dBA maximum 9.8 - 37.0 dBA VR mode 7.5 - 37.0 dBA Air Flow: PWM mode minimum 23.0 - 76.53 CFM (39 - 130 m³/h) maximum 37.15 - 110.31 CFM (63 - 187 m³/h) VR mode 24.5 - 110.31 CFM (41 - 187 m³/h) Static Pressure: PWM mode minimum 0.10 - 1.06 mmH2O / 0.98 - 10.40 Pa maximum 0.29 - 2.30 mmH2O / 2.84 - 22.56 Pa VR mode 0.12 - 2.30 mmH2O / 1.18 - 22.56 Pa Weight: 146
Description
Yet another case fan of the well known Slip Stream series. The Slip Stream 120 PWM Adjustable VR comes along with a fan controller with PWM to VR switch, providing the feature to adjust fan speed as required. By keeping the well-proved structure with a small center hub and large blades, high air flow is generated at a low RPM, enabeling high efficiency at a low noise level. Turning the fan controller knob in PWM mode adjusts the PWM range from a minimum of 470 to 1340 rpm to a maximum of 740 to 1900 rpm. Running in VR mode, PWM will be cut off and fan speed can be adjusted between 500 to 1900 rpm. Features High efficiency - low noise Built in typical Slip Stream case fan structure, with a small dimensioned center hub and large blades, the Slip Stream 120 PWM Adjustable VR provides high efficiency at a low noise level. PWM / VR switch The Slip Stream 120 PWM Adjustable VR comes along with a PCI bracket switch allowing to choose between PWM and VR mode. By sliding the switch the corresponding mode will be chosen. Please note: In order to take advantage of PWM function, please use the motherboard with PWM features build-in. Fan Speed control in PWM and VR mode Slip Stream 120 PWM Adjustable VR is equipped with a fan controller. By turning the knob, PWM-range or fixed speed in VR mode can be adjusted. Please note: PWM function will not work if the fan is connected via 4-Pin peripheral connector or connected to 3-Pin fan port. In this case, the fan will spin at the maximum speed. The case fan comes with an adaptor for 4-Pin Molex connector. Specifications Model name: Slip Stream 120 PWM Adjustable VR Modell No.: SY1225SL12HPVC-V Dimensions: 120 x 120 x 25 mm / 4.72 x 4.72 x 0.98 in Fan Speed: PWM mode minimum 470 (±25%) - 1,340 rpm (±10%) maximum 740 (±25%) - 1,900 rpm (±10%) VR mode 500 (±200) - 1,900 rpm (±10%) Noise Level: PWM mode minimum 7.05 - 27.3 dBA maximum 9.8 - 37.0 dBA VR mode 7.5 - 37.0 dBA Air Flow: PWM mode minimum 23.0 - 76.53 CFM (39 - 130 m³/h) maximum 37.15 - 110.31 CFM (63 - 187 m³/h) VR mode 24.5 - 110.31 CFM (41 - 187 m³/h) Static Pressure: PWM mode minimum 0.10 - 1.06 mmH2O / 0.98 - 10.40 Pa maximum 0.29 - 2.30 mmH2O / 2.84 - 22.56 Pa VR mode 0.12 - 2.30 mmH2O / 1.18 - 22.56 Pa Weight: 146

Suppliers

Company
Product
Description
Supplier Links
Scythe Slip Stream 120mm PWM Adjustable VR Case Fan - 70881 - Xoxide
Malvern, PA, USA
Scythe Slip Stream 120mm PWM Adjustable VR Case Fan
70881
Scythe Slip Stream 120mm PWM Adjustable VR Case Fan 70881
Yet another case fan of the well known Slip Stream series. The Slip Stream 120 PWM Adjustable VR comes along with a fan controller with PWM to VR switch, providing the feature to adjust fan speed as required. By keeping the well-proved structure with a small center hub and large blades, high air flow is generated at a low RPM, enabeling high efficiency at a low noise level. Turning the fan controller knob in PWM mode adjusts the PWM range from a minimum of 470 to 1340 rpm to a maximum of 740 to 1900 rpm. Running in VR mode, PWM will be cut off and fan speed can be adjusted between 500 to 1900 rpm. Features High efficiency - low noise Built in typical Slip Stream case fan structure, with a small dimensioned center hub and large blades, the Slip Stream 120 PWM Adjustable VR provides high efficiency at a low noise level. PWM / VR switch The Slip Stream 120 PWM Adjustable VR comes along with a PCI bracket switch allowing to choose between PWM and VR mode. By sliding the switch the corresponding mode will be chosen. Please note: In order to take advantage of PWM function, please use the motherboard with PWM features build-in. Fan Speed control in PWM and VR mode Slip Stream 120 PWM Adjustable VR is equipped with a fan controller. By turning the knob, PWM-range or fixed speed in VR mode can be adjusted. Please note: PWM function will not work if the fan is connected via 4-Pin peripheral connector or connected to 3-Pin fan port. In this case, the fan will spin at the maximum speed. The case fan comes with an adaptor for 4-Pin Molex connector. Specifications Model name: Slip Stream 120 PWM Adjustable VR Modell No.: SY1225SL12HPVC-V Dimensions: 120 x 120 x 25 mm / 4.72 x 4.72 x 0.98 in Fan Speed: PWM mode minimum 470 (±25%) - 1,340 rpm (±10%) maximum 740 (±25%) - 1,900 rpm (±10%) VR mode 500 (±200) - 1,900 rpm (±10%) Noise Level: PWM mode minimum 7.05 - 27.3 dBA maximum 9.8 - 37.0 dBA VR mode 7.5 - 37.0 dBA Air Flow: PWM mode minimum 23.0 - 76.53 CFM (39 - 130 m³/h) maximum 37.15 - 110.31 CFM (63 - 187 m³/h) VR mode 24.5 - 110.31 CFM (41 - 187 m³/h) Static Pressure: PWM mode minimum 0.10 - 1.06 mmH2O / 0.98 - 10.40 Pa maximum 0.29 - 2.30 mmH2O / 2.84 - 22.56 Pa VR mode 0.12 - 2.30 mmH2O / 1.18 - 22.56 Pa Weight: 146

Yet another case fan of the well known Slip Stream series. The Slip Stream 120 PWM Adjustable VR comes along with a fan controller with PWM to VR switch, providing the feature to adjust fan speed as required. By keeping the well-proved structure with a small center hub and large blades, high air flow is generated at a low RPM, enabeling high efficiency at a low noise level. Turning the fan controller knob in PWM mode adjusts the PWM range from a minimum of 470 to 1340 rpm to a maximum of 740 to 1900 rpm. Running in VR mode, PWM will be cut off and fan speed can be adjusted between 500 to 1900 rpm.
Features

  • High efficiency - low noise
    Built in typical Slip Stream case fan structure, with a small dimensioned center hub and large blades, the Slip Stream 120 PWM Adjustable VR provides high efficiency at a low noise level.
  • PWM / VR switch
    The Slip Stream 120 PWM Adjustable VR comes along with a PCI bracket switch allowing to choose between PWM and VR mode. By sliding the switch the corresponding mode will be chosen. Please note: In order to take advantage of PWM function, please use the motherboard with PWM features build-in.
  • Fan Speed control in PWM and VR mode
    Slip Stream 120 PWM Adjustable VR is equipped with a fan controller. By turning the knob, PWM-range or fixed speed in VR mode can be adjusted.
    Please note: PWM function will not work if the fan is connected via 4-Pin peripheral connector or connected to 3-Pin fan port. In this case, the fan will spin at the maximum speed.

The case fan comes with an adaptor for 4-Pin Molex connector.
Specifications

  • Model name:
    Slip Stream 120 PWM Adjustable VR
  • Modell No.:
    SY1225SL12HPVC-V
  • Dimensions:
    120 x 120 x 25 mm / 4.72 x 4.72 x 0.98 in
  • Fan Speed:
    PWM mode
    minimum 470 (±25%) - 1,340 rpm (±10%)
    maximum 740 (±25%) - 1,900 rpm (±10%)
    VR mode
    500 (±200) - 1,900 rpm (±10%)
  • Noise Level:
    PWM mode
    minimum 7.05 - 27.3 dBA
    maximum 9.8 - 37.0 dBA
    VR mode
    7.5 - 37.0 dBA
  • Air Flow:
    PWM mode
    minimum 23.0 - 76.53 CFM (39 - 130 m³/h)
    maximum 37.15 - 110.31 CFM (63 - 187 m³/h)
    VR mode
    24.5 - 110.31 CFM (41 - 187 m³/h)
  • Static Pressure:
    PWM mode
    minimum 0.10 - 1.06 mmH2O / 0.98 - 10.40 Pa
    maximum 0.29 - 2.30 mmH2O / 2.84 - 22.56 Pa
    VR mode
    0.12 - 2.30 mmH2O / 1.18 - 22.56 Pa
  • Weight:
    146
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70881
Product Name Scythe Slip Stream 120mm PWM Adjustable VR Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 144 SCFM (245 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details