Xoxide Apevia 120mm 4pin UV Green LED Case Fan 110127

Description
Improve cooling and airflow to your case/system with this Apevia 120mm green UV reactive LED fan. The LEDs illuminate the entire fan. With an ultra violet light (black light), it shines like a jewel in the dark. It offers incredible cooling to increase the longevity and stability of the system and components. Model No. CF12SL-4C Material Transparent PU plastic Color transparent (clear) Dimension 120 x 120 x 25 mm Fan Speed 1500 ± 10% RPM Air Power 12 VDC Noise Level 24.7 dBA Operation Voltage Range 10.8 VDC ~ 13.2 VDC Start-up Voltage 6 VDC Rated Voltage 12 VDC Rated Current 0.25 A Lock Rotor Current 0.25 A Air Flow 57.67 CFM Static Air Pressure 1.66mm-H2O Connector 4 pin
Description
Improve cooling and airflow to your case/system with this Apevia 120mm green UV reactive LED fan. The LEDs illuminate the entire fan. With an ultra violet light (black light), it shines like a jewel in the dark. It offers incredible cooling to increase the longevity and stability of the system and components. Model No. CF12SL-4C Material Transparent PU plastic Color transparent (clear) Dimension 120 x 120 x 25 mm Fan Speed 1500 ± 10% RPM Air Power 12 VDC Noise Level 24.7 dBA Operation Voltage Range 10.8 VDC ~ 13.2 VDC Start-up Voltage 6 VDC Rated Voltage 12 VDC Rated Current 0.25 A Lock Rotor Current 0.25 A Air Flow 57.67 CFM Static Air Pressure 1.66mm-H2O Connector 4 pin

Suppliers

Company
Product
Description
Supplier Links
Apevia 120mm 4pin UV Green LED Case Fan - 110127 - Xoxide
Malvern, PA, USA
Apevia 120mm 4pin UV Green LED Case Fan
110127
Apevia 120mm 4pin UV Green LED Case Fan 110127
Improve cooling and airflow to your case/system with this Apevia 120mm green UV reactive LED fan. The LEDs illuminate the entire fan. With an ultra violet light (black light), it shines like a jewel in the dark. It offers incredible cooling to increase the longevity and stability of the system and components. Model No. CF12SL-4C Material Transparent PU plastic Color transparent (clear) Dimension 120 x 120 x 25 mm Fan Speed 1500 ± 10% RPM Air Power 12 VDC Noise Level 24.7 dBA Operation Voltage Range 10.8 VDC ~ 13.2 VDC Start-up Voltage 6 VDC Rated Voltage 12 VDC Rated Current 0.25 A Lock Rotor Current 0.25 A Air Flow 57.67 CFM Static Air Pressure 1.66mm-H2O Connector 4 pin

Improve cooling and airflow to your case/system with this Apevia 120mm green UV reactive LED fan. The LEDs illuminate the entire fan. With an ultra violet light (black light), it shines like a jewel in the dark. It offers incredible cooling to increase the longevity and stability of the system and components.

Model No. CF12SL-4C

Material Transparent PU plastic Color transparent (clear)

Dimension 120 x 120 x 25 mm

Fan Speed 1500 ± 10% RPM

Air Power 12 VDC

Noise Level 24.7 dBA

Operation Voltage Range 10.8 VDC ~ 13.2 VDC

Start-up Voltage 6 VDC

Rated Voltage 12 VDC

Rated Current 0.25 A

Lock Rotor Current 0.25 A

Air Flow 57.67 CFM

Static Air Pressure 1.66mm-H2O

Connector 4 pin

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 110127
Product Name Apevia 120mm 4pin UV Green LED Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 275568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 17.2 inch (436 mm)
Air Flow Rate 206 SCFM (350 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details