Xoxide Kingwin Advance Series 120mm Case Fan 70012

Description
Who needs all that flashy stuff? All you need to keep your computer cool is a good fan at a great price, and that's exactly what we've got here! Specifications: Fan Dimension: 120 x 120 x 25 mm Fan Speed: 950 RPM Bearing Type: Long life bearing Noise Level: 19 dB(A) Air Flow: 40 CFM Rated Voltage: 12 VDC Operational Voltage: 10.8 – 13.3 V Weight: 0.25 lbs/ 113 g (unit)
Description
Who needs all that flashy stuff? All you need to keep your computer cool is a good fan at a great price, and that's exactly what we've got here! Specifications: Fan Dimension: 120 x 120 x 25 mm Fan Speed: 950 RPM Bearing Type: Long life bearing Noise Level: 19 dB(A) Air Flow: 40 CFM Rated Voltage: 12 VDC Operational Voltage: 10.8 – 13.3 V Weight: 0.25 lbs/ 113 g (unit)

Suppliers

Company
Product
Description
Supplier Links
Kingwin Advance Series 120mm Case Fan - 70012 - Xoxide
Malvern, PA, USA
Kingwin Advance Series 120mm Case Fan
70012
Kingwin Advance Series 120mm Case Fan 70012
Who needs all that flashy stuff? All you need to keep your computer cool is a good fan at a great price, and that's exactly what we've got here! Specifications: Fan Dimension: 120 x 120 x 25 mm Fan Speed: 950 RPM Bearing Type: Long life bearing Noise Level: 19 dB(A) Air Flow: 40 CFM Rated Voltage: 12 VDC Operational Voltage: 10.8 – 13.3 V Weight: 0.25 lbs/ 113 g (unit)

Who needs all that flashy stuff? All you need to keep your computer cool is a good fan at a great price, and that's exactly what we've got here!
Specifications:

  • Fan Dimension: 120 x 120 x 25 mm
  • Fan Speed: 950 RPM
  • Bearing Type: Long life bearing
  • Noise Level: 19 dB(A)
  • Air Flow: 40 CFM
  • Rated Voltage: 12 VDC
  • Operational Voltage: 10.8 – 13.3 V
  • Weight: 0.25 lbs/ 113 g (unit)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70012
Product Name Kingwin Advance Series 120mm Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2215608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 18.6 inch (473 mm)
Air Flow Rate 624 to 983 SCFM (1060 to 1670 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details