Xoxide Apevia 120mm 4pin UV Blue LED Case Fan 110126

Description
Improve cooling and airflow to your case/system with this Apevia 120mm blue UV reactive LED fan. The LEDs illuminate the entire fan. With an ultra violet light (black light), it shines like a jewel in the dark. It offers incredible cooling to increase the longevity and stability of the system and components. Model No. CF12SL-4C Material Transparent PU plastic Color transparent (clear) Dimension 120 x 120 x 25 mm Fan Speed 1500 ± 10% RPM Air Power 12 VDC Noise Level 24.7 dBA Operation Voltage Range 10.8 VDC ~ 13.2 VDC Start-up Voltage 6 VDC Rated Voltage 12 VDC Rated Current 0.25 A Lock Rotor Current 0.25 A Air Flow 57.67 CFM Static Air Pressure 1.66mm-H2O Connector 4 pin
Description
Improve cooling and airflow to your case/system with this Apevia 120mm blue UV reactive LED fan. The LEDs illuminate the entire fan. With an ultra violet light (black light), it shines like a jewel in the dark. It offers incredible cooling to increase the longevity and stability of the system and components. Model No. CF12SL-4C Material Transparent PU plastic Color transparent (clear) Dimension 120 x 120 x 25 mm Fan Speed 1500 ± 10% RPM Air Power 12 VDC Noise Level 24.7 dBA Operation Voltage Range 10.8 VDC ~ 13.2 VDC Start-up Voltage 6 VDC Rated Voltage 12 VDC Rated Current 0.25 A Lock Rotor Current 0.25 A Air Flow 57.67 CFM Static Air Pressure 1.66mm-H2O Connector 4 pin

Suppliers

Company
Product
Description
Supplier Links
Apevia 120mm 4pin UV Blue LED Case Fan - 110126 - Xoxide
Malvern, PA, USA
Apevia 120mm 4pin UV Blue LED Case Fan
110126
Apevia 120mm 4pin UV Blue LED Case Fan 110126
Improve cooling and airflow to your case/system with this Apevia 120mm blue UV reactive LED fan. The LEDs illuminate the entire fan. With an ultra violet light (black light), it shines like a jewel in the dark. It offers incredible cooling to increase the longevity and stability of the system and components. Model No. CF12SL-4C Material Transparent PU plastic Color transparent (clear) Dimension 120 x 120 x 25 mm Fan Speed 1500 ± 10% RPM Air Power 12 VDC Noise Level 24.7 dBA Operation Voltage Range 10.8 VDC ~ 13.2 VDC Start-up Voltage 6 VDC Rated Voltage 12 VDC Rated Current 0.25 A Lock Rotor Current 0.25 A Air Flow 57.67 CFM Static Air Pressure 1.66mm-H2O Connector 4 pin

Improve cooling and airflow to your case/system with this Apevia 120mm blue UV reactive LED fan. The LEDs illuminate the entire fan. With an ultra violet light (black light), it shines like a jewel in the dark. It offers incredible cooling to increase the longevity and stability of the system and components.

Model No. CF12SL-4C

Material Transparent PU plastic Color transparent (clear)

Dimension 120 x 120 x 25 mm

Fan Speed 1500 ± 10% RPM

Air Power 12 VDC

Noise Level 24.7 dBA

Operation Voltage Range 10.8 VDC ~ 13.2 VDC

Start-up Voltage 6 VDC

Rated Voltage 12 VDC

Rated Current 0.25 A

Lock Rotor Current 0.25 A

Air Flow 57.67 CFM

Static Air Pressure 1.66mm-H2O

Connector 4 pin

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 110126
Product Name Apevia 120mm 4pin UV Blue LED Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2254627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 8 SCFM (14 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Air Control - Series FFL, FEP, FLC, FCO & FCP - Hartzell Air Movement
Specs
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
Design Other; Dampers
View Details