OHAUS Corporation EXPLORER PRECISION Balance, 10200g x 0.01g 83021362

Description
Product Highlights SmarText™ 2.0 is OHAUS' easy-to-use graphical software featuring 14 applications, QWERTY and numeric keypads, and below-minimum weight indication. Color VGA display with icons for simple menu navigation High resolution, 5.7 in (145 mm) color TFT display reproduces highly readable operating software Resistive touch screen display quickly responds to operator's touch or stylus 14 built-in applications with customization capabilities to meet the varying needs in laboratory and industrial settings Minimum Weight capability with visual warning feature QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data User Manager with administrator capability Library function to store and recall customized applications Alternate RS232 command feature adapts the balance to existing data acquisition software External input for zero, tare or print operations via the external foot switch accessory Audible and visual feedback for button presses as well as the indication of the check weighing status Ingenious DRAFTSHIELD Practical TOUCHLESS SENSORS Intelligent calibration Intuitive user setup Ingenious modular design
Datasheet
Description
Product Highlights SmarText™ 2.0 is OHAUS' easy-to-use graphical software featuring 14 applications, QWERTY and numeric keypads, and below-minimum weight indication. Color VGA display with icons for simple menu navigation High resolution, 5.7 in (145 mm) color TFT display reproduces highly readable operating software Resistive touch screen display quickly responds to operator's touch or stylus 14 built-in applications with customization capabilities to meet the varying needs in laboratory and industrial settings Minimum Weight capability with visual warning feature QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data User Manager with administrator capability Library function to store and recall customized applications Alternate RS232 command feature adapts the balance to existing data acquisition software External input for zero, tare or print operations via the external foot switch accessory Audible and visual feedback for button presses as well as the indication of the check weighing status Ingenious DRAFTSHIELD Practical TOUCHLESS SENSORS Intelligent calibration Intuitive user setup Ingenious modular design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXPLORER PRECISION Balance, 10200g x 0.01g - EX10202 - Transcat, Inc.
Rochester, NY, USA
EXPLORER PRECISION Balance, 10200g x 0.01g
EX10202
EXPLORER PRECISION Balance, 10200g x 0.01g EX10202
Product Highlights SmarText™ 2.0 is OHAUS' easy-to-use graphical software featuring 14 applications, QWERTY and numeric keypads, and below-minimum weight indication. Color VGA display with icons for simple menu navigation High resolution, 5.7 in (145 mm) color TFT display reproduces highly readable operating software Resistive touch screen display quickly responds to operator's touch or stylus 14 built-in applications with customization capabilities to meet the varying needs in laboratory and industrial settings Minimum Weight capability with visual warning feature QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data User Manager with administrator capability Library function to store and recall customized applications Alternate RS232 command feature adapts the balance to existing data acquisition software External input for zero, tare or print operations via the external foot switch accessory Audible and visual feedback for button presses as well as the indication of the check weighing status Ingenious DRAFTSHIELD Practical TOUCHLESS SENSORS Intelligent calibration Intuitive user setup Ingenious modular design

Product Highlights

  • SmarText™ 2.0 is OHAUS' easy-to-use graphical software featuring 14 applications, QWERTY and numeric keypads, and below-minimum weight indication.
  • Color VGA display with icons for simple menu navigation
  • High resolution, 5.7 in (145 mm) color TFT display reproduces highly readable operating software
  • Resistive touch screen display quickly responds to operator's touch or stylus
  • 14 built-in applications with customization capabilities to meet the varying needs in laboratory and industrial settings
  • Minimum Weight capability with visual warning feature
  • QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data
  • User Manager with administrator capability
  • Library function to store and recall customized applications
  • Alternate RS232 command feature adapts the balance to existing data acquisition software
  • External input for zero, tare or print operations via the external foot switch accessory
  • Audible and visual feedback for button presses as well as the indication of the check weighing status
  • Ingenious DRAFTSHIELD
  • Practical TOUCHLESS SENSORS
  • Intelligent calibration
  • Intuitive user setup
  • Ingenious modular design
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number EX10202
Product Name EXPLORER PRECISION Balance, 10200g x 0.01g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 0.32 - 6097130320 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 705 lbs (320 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Scales - 1113680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 0.0441 lbs (0.0200 kg)
View Details