OHAUS Corporation EXPLORER Analytical Balance, 320g x 0.0001g 83021335

Description
Product Highlights Display Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data Operation AC Adapter (Included) Communication Easy access communication ports including standard USB and RS232 and an optional third port of either RS232 or Ethernet. GLP/GMP Data Ouput with Real Time Clock. Data Transfer Function. Construction Metal base, ABS top housing, stainless steel pan, glass draftshield with flip-top door, replaceable in-use cover Design Features AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing platform, stability indicator, overload and underload indicators, auto standby.
Datasheet
Description
Product Highlights Display Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data Operation AC Adapter (Included) Communication Easy access communication ports including standard USB and RS232 and an optional third port of either RS232 or Ethernet. GLP/GMP Data Ouput with Real Time Clock. Data Transfer Function. Construction Metal base, ABS top housing, stainless steel pan, glass draftshield with flip-top door, replaceable in-use cover Design Features AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing platform, stability indicator, overload and underload indicators, auto standby.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXPLORER Analytical Balance, 320g x 0.0001g - EX324 - Transcat, Inc.
Rochester, NY, USA
EXPLORER Analytical Balance, 320g x 0.0001g
EX324
EXPLORER Analytical Balance, 320g x 0.0001g EX324
Product Highlights Display Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data Operation AC Adapter (Included) Communication Easy access communication ports including standard USB and RS232 and an optional third port of either RS232 or Ethernet. GLP/GMP Data Ouput with Real Time Clock. Data Transfer Function. Construction Metal base, ABS top housing, stainless steel pan, glass draftshield with flip-top door, replaceable in-use cover Design Features AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing platform, stability indicator, overload and underload indicators, auto standby.

Product Highlights

  • Display Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data
  • Operation AC Adapter (Included)
  • Communication Easy access communication ports including standard USB and RS232 and an optional third port of either RS232 or Ethernet. GLP/GMP Data Ouput with Real Time Clock. Data Transfer Function.
  • Construction Metal base, ABS top housing, stainless steel pan, glass draftshield with flip-top door, replaceable in-use cover
  • Design Features AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing platform, stability indicator, overload and underload indicators, auto standby.
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number EX324
Product Name EXPLORER Analytical Balance, 320g x 0.0001g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 141657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Interface Serial; Other Interface; RS232
Ratings / Certifications Other; RoHS Certified
View Details
Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details