Mensor Corporation, USA Differential Pneumatic Balance 1000PSI, Accuracy 0.015% CPB5600DP-P-SSZZZ-W-ZZ

Description
Product Highlights Hydraulic Range 2.9 to 1000psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every five years Accredited calibration available Primary standard for the calibration of differential pressure measuring instruments under static pressure
Description
Product Highlights Hydraulic Range 2.9 to 1000psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every five years Accredited calibration available Primary standard for the calibration of differential pressure measuring instruments under static pressure

Suppliers

Company
Product
Description
Supplier Links
Differential Pneumatic Balance 1000PSI, Accuracy 0.015% - CPB5600DP-1000PSI-STD - Transcat, Inc.
Rochester, NY, USA
Differential Pneumatic Balance 1000PSI, Accuracy 0.015%
CPB5600DP-1000PSI-STD
Differential Pneumatic Balance 1000PSI, Accuracy 0.015% CPB5600DP-1000PSI-STD
Product Highlights Hydraulic Range 2.9 to 1000psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every five years Accredited calibration available Primary standard for the calibration of differential pressure measuring instruments under static pressure

Product Highlights

  • Hydraulic Range 2.9 to 1000psi
  • Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure
  • Complete stand-alone system, also suitable for on-site use
  • High long-term stability with recommended recalibration interval every five years
  • Accredited calibration available
  • Primary standard for the calibration of differential pressure measuring instruments under static pressure
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number CPB5600DP-1000PSI-STD
Product Name Differential Pneumatic Balance 1000PSI, Accuracy 0.015%
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details
Configurable weighing module K-C16M - K-C16M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 44800 lbs (20317 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details