OHAUS Corporation SCOUT SPX Electronic Balance, 120g x .001g 30253017

Description
Product Highlights Maximum Capacity 120 g Readability 0.001 g Pan Size (LxW) 3.7 in (93 mm) Battery Life 80 Hours with Disposable Batteries Communication RS232 (Available as an Accessory); USB Host (Available as an Accessory); USB Device (Available as an Accessory); Ethernet (Available as an Accessory); Bluetooth (Available as an Accessory) Auxiliary Display Model Available as an Accessory Dimensions (HxLxW) 4.1 in x 8.7 in x 8 in (103 mm x 222 mm x 202 mm) Display Large backlit LCD In-use cover Available as an Accessory Legal for Trade Not Applicable Linearity ± 0.003 g Net Weight 1 kg Pan Construction Stainless Steel Power AC Adapter (Included); 4 AA (LR6) Batteries (Not Included) Repeatability (typical) 0.002 g Stabilization Time 1.5 s Tare Range To capacity by subtraction Transportation Case Available as an Accessory Units of Measurement Carat; Grain; Gram; Newton; Ounce; Ounce Troy; Pennyweight; Custom Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 40°C, 80%RH, non-condensing) Auxiliary Display Model Available as an Accessory
Datasheet
Description
Product Highlights Maximum Capacity 120 g Readability 0.001 g Pan Size (LxW) 3.7 in (93 mm) Battery Life 80 Hours with Disposable Batteries Communication RS232 (Available as an Accessory); USB Host (Available as an Accessory); USB Device (Available as an Accessory); Ethernet (Available as an Accessory); Bluetooth (Available as an Accessory) Auxiliary Display Model Available as an Accessory Dimensions (HxLxW) 4.1 in x 8.7 in x 8 in (103 mm x 222 mm x 202 mm) Display Large backlit LCD In-use cover Available as an Accessory Legal for Trade Not Applicable Linearity ± 0.003 g Net Weight 1 kg Pan Construction Stainless Steel Power AC Adapter (Included); 4 AA (LR6) Batteries (Not Included) Repeatability (typical) 0.002 g Stabilization Time 1.5 s Tare Range To capacity by subtraction Transportation Case Available as an Accessory Units of Measurement Carat; Grain; Gram; Newton; Ounce; Ounce Troy; Pennyweight; Custom Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 40°C, 80%RH, non-condensing) Auxiliary Display Model Available as an Accessory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCOUT SPX Electronic Balance, 120g x .001g - 30253017 - Transcat, Inc.
Rochester, NY, USA
SCOUT SPX Electronic Balance, 120g x .001g
30253017
SCOUT SPX Electronic Balance, 120g x .001g 30253017
Product Highlights Maximum Capacity 120 g Readability 0.001 g Pan Size (LxW) 3.7 in (93 mm) Battery Life 80 Hours with Disposable Batteries Communication RS232 (Available as an Accessory); USB Host (Available as an Accessory); USB Device (Available as an Accessory); Ethernet (Available as an Accessory); Bluetooth (Available as an Accessory) Auxiliary Display Model Available as an Accessory Dimensions (HxLxW) 4.1 in x 8.7 in x 8 in (103 mm x 222 mm x 202 mm) Display Large backlit LCD In-use cover Available as an Accessory Legal for Trade Not Applicable Linearity ± 0.003 g Net Weight 1 kg Pan Construction Stainless Steel Power AC Adapter (Included); 4 AA (LR6) Batteries (Not Included) Repeatability (typical) 0.002 g Stabilization Time 1.5 s Tare Range To capacity by subtraction Transportation Case Available as an Accessory Units of Measurement Carat; Grain; Gram; Newton; Ounce; Ounce Troy; Pennyweight; Custom Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 40°C, 80%RH, non-condensing) Auxiliary Display Model Available as an Accessory

Product Highlights

  • Maximum Capacity 120 g
  • Readability 0.001 g
  • Pan Size (LxW) 3.7 in (93 mm)
  • Battery Life 80 Hours with Disposable Batteries
  • Communication RS232 (Available as an Accessory); USB Host (Available as an Accessory); USB Device (Available as an Accessory); Ethernet (Available as an Accessory); Bluetooth (Available as an Accessory)
  • Auxiliary Display Model Available as an Accessory
  • Dimensions (HxLxW) 4.1 in x 8.7 in x 8 in (103 mm x 222 mm x 202 mm)
  • Display Large backlit LCD
  • In-use cover Available as an Accessory
  • Legal for Trade Not Applicable
  • Linearity ± 0.003 g
  • Net Weight 1 kg
  • Pan Construction Stainless Steel
  • Power AC Adapter (Included); 4 AA (LR6) Batteries (Not Included)
  • Repeatability (typical) 0.002 g
  • Stabilization Time 1.5 s
  • Tare Range To capacity by subtraction
  • Transportation Case Available as an Accessory
  • Units of Measurement Carat; Grain; Gram; Newton; Ounce; Ounce Troy; Pennyweight; Custom
  • Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 40°C, 80%RH, non-condensing)
  • Auxiliary Display Model Available as an Accessory
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 30253017
Product Name SCOUT SPX Electronic Balance, 120g x .001g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Scales - 687321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Other Scale; Counting
Ratings / Certifications Other; RoHS Certified
Capacity 165 lbs (75 kg)
View Details
Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details
Weighing module for RTN/M2B/33t - 1-RTN/M2B33T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 72753 lbs (32995 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details