Transcat, Inc. Semi Microbalance 42g-210g HR-202I

Description
Product Highlights User friendly operation and remarkable reliability 220g capacity with dual resolutions starting at 0.1mg WinCT Communication Software Smart Range Resolutions RS-232 Serial Port ACAI™ (Automatic Counting Accuracy Improvement) Percent Weighing Protective Windscreen Stainless Steel Platform Weighing Hook Easy Calibration Tare Feature Liquid Level Indicator 5 YEAR MANUFACTURER'S WARRANTY!
Datasheet
Description
Product Highlights User friendly operation and remarkable reliability 220g capacity with dual resolutions starting at 0.1mg WinCT Communication Software Smart Range Resolutions RS-232 Serial Port ACAI™ (Automatic Counting Accuracy Improvement) Percent Weighing Protective Windscreen Stainless Steel Platform Weighing Hook Easy Calibration Tare Feature Liquid Level Indicator 5 YEAR MANUFACTURER'S WARRANTY!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi Microbalance 42g-210g - HR-202I - Transcat, Inc.
Rochester, NY, USA
Semi Microbalance 42g-210g
HR-202I
Semi Microbalance 42g-210g HR-202I
Product Highlights User friendly operation and remarkable reliability 220g capacity with dual resolutions starting at 0.1mg WinCT Communication Software Smart Range Resolutions RS-232 Serial Port ACAI™ (Automatic Counting Accuracy Improvement) Percent Weighing Protective Windscreen Stainless Steel Platform Weighing Hook Easy Calibration Tare Feature Liquid Level Indicator 5 YEAR MANUFACTURER'S WARRANTY!

Product Highlights

  • User friendly operation and remarkable reliability 220g capacity with dual resolutions starting at 0.1mg
  • WinCT Communication Software
  • Smart Range Resolutions
  • RS-232 Serial Port
  • ACAI™ (Automatic Counting Accuracy Improvement)
  • Percent Weighing
  • Protective Windscreen
  • Stainless Steel Platform
  • Weighing Hook
  • Easy Calibration
  • Tare Feature
  • Liquid Level Indicator
  • 5 YEAR MANUFACTURER'S WARRANTY!
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number HR-202I
Product Name Semi Microbalance 42g-210g
Capacity 0.4631 lbs (0.2100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 12.5 - 609714012 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 27558 lbs (12498 kg)
View Details
Weighing module for RTN 10t / 15t / 22t - 1-RTN/M2AR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details