OHAUS Corporation PIONEER PLUS Analytical Balance 320 x .001g w/Draft Shield 30208444

Description
Product Highlights Maximum Capacity 320 g Readability 1 mg Pan Size 4.7 in (120 mm) Internal Calibration Not Applicable Draftshield Included Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication RS232 (Included) Dimensions (HxLxW) 11.3 in x 12.6 in x 7.7 in (287 mm x 320 mm x 196 mm) Display 7 segment LCD with backlit In-use cover Included Legal for Trade Not Applicable Minimum Weight (USP), Typical 2 g Pan Construction Stainless Steel Power AC Adapter (Included) Stabilization Time 2 s Tare Range To capacity by subtraction Units of Measurement Baht; Custom; Gram; Hong Kong Tael; Mesghal; Milligram; Momme; Ounce; Ounce Troy; Singapore Tael; Taiwan Tael; Tical; Tola; Kilogram Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)
Datasheet
Description
Product Highlights Maximum Capacity 320 g Readability 1 mg Pan Size 4.7 in (120 mm) Internal Calibration Not Applicable Draftshield Included Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication RS232 (Included) Dimensions (HxLxW) 11.3 in x 12.6 in x 7.7 in (287 mm x 320 mm x 196 mm) Display 7 segment LCD with backlit In-use cover Included Legal for Trade Not Applicable Minimum Weight (USP), Typical 2 g Pan Construction Stainless Steel Power AC Adapter (Included) Stabilization Time 2 s Tare Range To capacity by subtraction Units of Measurement Baht; Custom; Gram; Hong Kong Tael; Mesghal; Milligram; Momme; Ounce; Ounce Troy; Singapore Tael; Taiwan Tael; Tical; Tola; Kilogram Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIONEER PLUS Analytical Balance 320 x .001g w/Draft Shield - 30208444 - Transcat, Inc.
Rochester, NY, USA
PIONEER PLUS Analytical Balance 320 x .001g w/Draft Shield
30208444
PIONEER PLUS Analytical Balance 320 x .001g w/Draft Shield 30208444
Product Highlights Maximum Capacity 320 g Readability 1 mg Pan Size 4.7 in (120 mm) Internal Calibration Not Applicable Draftshield Included Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication RS232 (Included) Dimensions (HxLxW) 11.3 in x 12.6 in x 7.7 in (287 mm x 320 mm x 196 mm) Display 7 segment LCD with backlit In-use cover Included Legal for Trade Not Applicable Minimum Weight (USP), Typical 2 g Pan Construction Stainless Steel Power AC Adapter (Included) Stabilization Time 2 s Tare Range To capacity by subtraction Units of Measurement Baht; Custom; Gram; Hong Kong Tael; Mesghal; Milligram; Momme; Ounce; Ounce Troy; Singapore Tael; Taiwan Tael; Tical; Tola; Kilogram Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)

Product Highlights

  • Maximum Capacity 320 g
  • Readability 1 mg
  • Pan Size 4.7 in (120 mm)
  • Internal Calibration Not Applicable
  • Draftshield Included
  • Auxiliary Display Model Available as an Accessory
  • Battery Life Not Applicable
  • Communication RS232 (Included)
  • Dimensions (HxLxW) 11.3 in x 12.6 in x 7.7 in (287 mm x 320 mm x 196 mm)
  • Display 7 segment LCD with backlit
  • In-use cover Included
  • Legal for Trade Not Applicable
  • Minimum Weight (USP), Typical 2 g
  • Pan Construction Stainless Steel
  • Power AC Adapter (Included)
  • Stabilization Time 2 s
  • Tare Range To capacity by subtraction
  • Units of Measurement Baht; Custom; Gram; Hong Kong Tael; Mesghal; Milligram; Momme; Ounce; Ounce Troy; Singapore Tael; Taiwan Tael; Tical; Tola; Kilogram
  • Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 30208444
Product Name PIONEER PLUS Analytical Balance 320 x .001g w/Draft Shield
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Analytical Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Spring Balances - 2884793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 66.15 lbs (30 kg)
Resolution 1.1 lbs (0.5000 kg)
View Details
Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details