OHAUS Corporation EXPLORER Analytical Balance, 120g x 0.0001g 83021331

Description
Product Highlights AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing platform, stability indicator, overload and underload indicators, auto standby. Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data Easy access communication ports including standard USB and RS232 and an optional third port of either RS232 or Ethernet. GLP/GMP Data Ouput with Real Time Clock. Data Transfer Function. Metal base, ABS top housing, stainless steel pan, glass draftshield with flip-top door, replaceable in-use cover Each Unit Includes AC Adapter
Datasheet
Description
Product Highlights AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing platform, stability indicator, overload and underload indicators, auto standby. Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data Easy access communication ports including standard USB and RS232 and an optional third port of either RS232 or Ethernet. GLP/GMP Data Ouput with Real Time Clock. Data Transfer Function. Metal base, ABS top housing, stainless steel pan, glass draftshield with flip-top door, replaceable in-use cover Each Unit Includes AC Adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXPLORER Analytical Balance, 120g x 0.0001g - EX124 - Transcat, Inc.
Rochester, NY, USA
EXPLORER Analytical Balance, 120g x 0.0001g
EX124
EXPLORER Analytical Balance, 120g x 0.0001g EX124
Product Highlights AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing platform, stability indicator, overload and underload indicators, auto standby. Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data Easy access communication ports including standard USB and RS232 and an optional third port of either RS232 or Ethernet. GLP/GMP Data Ouput with Real Time Clock. Data Transfer Function. Metal base, ABS top housing, stainless steel pan, glass draftshield with flip-top door, replaceable in-use cover Each Unit Includes AC Adapter

Product Highlights

  • AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing platform, stability indicator, overload and underload indicators, auto standby.
  • Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data
  • Easy access communication ports including standard USB and RS232 and an optional third port of either RS232 or Ethernet. GLP/GMP Data Ouput with Real Time Clock. Data Transfer Function.
  • Metal base, ABS top housing, stainless steel pan, glass draftshield with flip-top door, replaceable in-use cover

Each Unit Includes

  • AC Adapter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number EX124
Product Name EXPLORER Analytical Balance, 120g x 0.0001g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN/M2LAR/2.2t - 1-RTN/M2LAR2.2T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 4850 lbs (2200 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details