Extech Elec. Counting Scale/Balance SC600

Description
Product Highlights Wide measuring capacity up to 600g (21.164oz) Gram or Ounce measurement selectable by internal slide switch ±0.05%; accuracy with 0.01g and 0.0005oz resolution LCD display with 0.8" (20.9mm) easy-to-read digits Built-in self-calibration system using traceable weights High precision counting function with preset counting sampling number selection of 10pcs, 20pcs, 50pcs, or 100pcs Built-in bubble level with adjustable rubber pads and RS-232 interface Complete with 6 AA batteries, metal platform, and Universal AC adaptor with multi-plugs
Description
Product Highlights Wide measuring capacity up to 600g (21.164oz) Gram or Ounce measurement selectable by internal slide switch ±0.05%; accuracy with 0.01g and 0.0005oz resolution LCD display with 0.8" (20.9mm) easy-to-read digits Built-in self-calibration system using traceable weights High precision counting function with preset counting sampling number selection of 10pcs, 20pcs, 50pcs, or 100pcs Built-in bubble level with adjustable rubber pads and RS-232 interface Complete with 6 AA batteries, metal platform, and Universal AC adaptor with multi-plugs

Suppliers

Company
Product
Description
Supplier Links
Elec. Counting Scale/Balance - SC600 - Transcat, Inc.
Rochester, NY, USA
Elec. Counting Scale/Balance
SC600
Elec. Counting Scale/Balance SC600
Product Highlights Wide measuring capacity up to 600g (21.164oz) Gram or Ounce measurement selectable by internal slide switch ±0.05%; accuracy with 0.01g and 0.0005oz resolution LCD display with 0.8" (20.9mm) easy-to-read digits Built-in self-calibration system using traceable weights High precision counting function with preset counting sampling number selection of 10pcs, 20pcs, 50pcs, or 100pcs Built-in bubble level with adjustable rubber pads and RS-232 interface Complete with 6 AA batteries, metal platform, and Universal AC adaptor with multi-plugs

Product Highlights

  • Wide measuring capacity up to 600g (21.164oz)
  • Gram or Ounce measurement selectable by internal slide switch
  • ±0.05%; accuracy with 0.01g and 0.0005oz resolution
  • LCD display with 0.8" (20.9mm) easy-to-read digits
  • Built-in self-calibration system using traceable weights
  • High precision counting function with preset counting sampling number selection of 10pcs, 20pcs, 50pcs, or 100pcs
  • Built-in bubble level with adjustable rubber pads and RS-232 interface
  • Complete with 6 AA batteries, metal platform, and Universal AC adaptor with multi-plugs
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number SC600
Product Name Elec. Counting Scale/Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Scales - 687277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 165 lbs (75 kg)
View Details
Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details
Configurable weighing module K-Z6M - K-Z6M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details