OHAUS Corporation NAVIGATOR XL High Capacity Balance, 210g x 0.01g 83033081

Description
Product Highlights Operate the balance with the two touchless sensors that free up your hands for the handling of samples while limiting keypad wear and tear and cross-contamination. Navigator NV stabilizes in less than one second to provide fast and accurate weighing results while improving operator efficiency, productivity and throughput. The superior mechanical overload protection system safeguards the balance from sustaining damage when loads of up to 400% of its rated capacity are placed on the pan. Capacity 210g Readability 0.01g Platform 120mm(4.7in) 200g, OIML F2 or ASTM Class 4
Datasheet
Description
Product Highlights Operate the balance with the two touchless sensors that free up your hands for the handling of samples while limiting keypad wear and tear and cross-contamination. Navigator NV stabilizes in less than one second to provide fast and accurate weighing results while improving operator efficiency, productivity and throughput. The superior mechanical overload protection system safeguards the balance from sustaining damage when loads of up to 400% of its rated capacity are placed on the pan. Capacity 210g Readability 0.01g Platform 120mm(4.7in) 200g, OIML F2 or ASTM Class 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NAVIGATOR XL High Capacity Balance, 210g x 0.01g - 83033081 - Transcat, Inc.
Rochester, NY, USA
NAVIGATOR XL High Capacity Balance, 210g x 0.01g
83033081
NAVIGATOR XL High Capacity Balance, 210g x 0.01g 83033081
Product Highlights Operate the balance with the two touchless sensors that free up your hands for the handling of samples while limiting keypad wear and tear and cross-contamination. Navigator NV stabilizes in less than one second to provide fast and accurate weighing results while improving operator efficiency, productivity and throughput. The superior mechanical overload protection system safeguards the balance from sustaining damage when loads of up to 400% of its rated capacity are placed on the pan. Capacity 210g Readability 0.01g Platform 120mm(4.7in) 200g, OIML F2 or ASTM Class 4

Product Highlights

  • Operate the balance with the two touchless sensors that free up your hands for the handling of samples while limiting keypad wear and tear and cross-contamination.
  • Navigator NV stabilizes in less than one second to provide fast and accurate weighing results while improving operator efficiency, productivity and throughput.
  • The superior mechanical overload protection system safeguards the balance from sustaining damage when loads of up to 400% of its rated capacity are placed on the pan.
  • Capacity 210g
  • Readability 0.01g
  • Platform 120mm(4.7in)
  • 200g, OIML F2 or ASTM Class 4
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 83033081
Product Name NAVIGATOR XL High Capacity Balance, 210g x 0.01g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Spring Balances - 2755475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 33.08 lbs (15 kg)
Resolution 1.1 lbs (0.5000 kg)
View Details
Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details