OHAUS Corporation PIONEER PLUS Analytical Balance 220g x 0.1g, Internal Cal. 30208456

Description
Product Highlights The Economical Choice of Balance for Routine Weighing Applications Maximum Capacity 220 g Readability 0.1 mg Pan Size 3.54 in (90 mm) LCD with backlight AC adapter (included) RS232 (included) Metal base, ABS housing, stainless steel pan, glass draftshield with sliding top door, weigh below hook, security bracket, in-use cover Maximum Capacity 220 g Readability 0.1 mg Pan Size 3.54 in (90 mm) Internal Calibration InCal™ - Semi Automatic Draftshield Included Battery Life Not Applicable Communication RS232 (Included) Dimensions (HxLxW) 11.3 in x 12.6 in x 7.7 in (287 mm x 320 mm x 196 mm) Display 7 segment LCD with backlit In-use cover Included Legal for Trade Not Applicable Minimum Weight (USP, 0.1%, typical) 0.02 g Net Weight 10.1 lb (4.6 kg) Pan Construction Stainless Steel Power AC Adapter (Included) Stabilization Time 3 s Tare Range To capacity by subtraction Units of Measurement Milligram; Gram; Kilogram; Ounce; Ounce Troy; Momme; Mesghal; Hong Kong Tael; Singapore Tael; Taiwan Tael; Tical; Tola; Baht; Custom Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)
Datasheet
Description
Product Highlights The Economical Choice of Balance for Routine Weighing Applications Maximum Capacity 220 g Readability 0.1 mg Pan Size 3.54 in (90 mm) LCD with backlight AC adapter (included) RS232 (included) Metal base, ABS housing, stainless steel pan, glass draftshield with sliding top door, weigh below hook, security bracket, in-use cover Maximum Capacity 220 g Readability 0.1 mg Pan Size 3.54 in (90 mm) Internal Calibration InCal™ - Semi Automatic Draftshield Included Battery Life Not Applicable Communication RS232 (Included) Dimensions (HxLxW) 11.3 in x 12.6 in x 7.7 in (287 mm x 320 mm x 196 mm) Display 7 segment LCD with backlit In-use cover Included Legal for Trade Not Applicable Minimum Weight (USP, 0.1%, typical) 0.02 g Net Weight 10.1 lb (4.6 kg) Pan Construction Stainless Steel Power AC Adapter (Included) Stabilization Time 3 s Tare Range To capacity by subtraction Units of Measurement Milligram; Gram; Kilogram; Ounce; Ounce Troy; Momme; Mesghal; Hong Kong Tael; Singapore Tael; Taiwan Tael; Tical; Tola; Baht; Custom Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIONEER PLUS Analytical Balance 220g x 0.1g, Internal Cal. - 30208456 - Transcat, Inc.
Rochester, NY, USA
PIONEER PLUS Analytical Balance 220g x 0.1g, Internal Cal.
30208456
PIONEER PLUS Analytical Balance 220g x 0.1g, Internal Cal. 30208456
Product Highlights The Economical Choice of Balance for Routine Weighing Applications Maximum Capacity 220 g Readability 0.1 mg Pan Size 3.54 in (90 mm) LCD with backlight AC adapter (included) RS232 (included) Metal base, ABS housing, stainless steel pan, glass draftshield with sliding top door, weigh below hook, security bracket, in-use cover Maximum Capacity 220 g Readability 0.1 mg Pan Size 3.54 in (90 mm) Internal Calibration InCal™ - Semi Automatic Draftshield Included Battery Life Not Applicable Communication RS232 (Included) Dimensions (HxLxW) 11.3 in x 12.6 in x 7.7 in (287 mm x 320 mm x 196 mm) Display 7 segment LCD with backlit In-use cover Included Legal for Trade Not Applicable Minimum Weight (USP, 0.1%, typical) 0.02 g Net Weight 10.1 lb (4.6 kg) Pan Construction Stainless Steel Power AC Adapter (Included) Stabilization Time 3 s Tare Range To capacity by subtraction Units of Measurement Milligram; Gram; Kilogram; Ounce; Ounce Troy; Momme; Mesghal; Hong Kong Tael; Singapore Tael; Taiwan Tael; Tical; Tola; Baht; Custom Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)

Product Highlights

  • The Economical Choice of Balance for Routine Weighing Applications
  • Maximum Capacity 220 g
  • Readability 0.1 mg
  • Pan Size 3.54 in (90 mm)
  • LCD with backlight
  • AC adapter (included)
  • RS232 (included)
  • Metal base, ABS housing, stainless steel pan, glass draftshield with sliding top door, weigh below hook, security bracket, in-use cover
  • Maximum Capacity 220 g
  • Readability 0.1 mg
  • Pan Size 3.54 in (90 mm)
  • Internal Calibration InCal™ - Semi Automatic
  • Draftshield Included
  • Battery Life Not Applicable
  • Communication RS232 (Included)
  • Dimensions (HxLxW) 11.3 in x 12.6 in x 7.7 in (287 mm x 320 mm x 196 mm)
  • Display 7 segment LCD with backlit
  • In-use cover Included
  • Legal for Trade Not Applicable
  • Minimum Weight (USP, 0.1%, typical) 0.02 g
  • Net Weight 10.1 lb (4.6 kg)
  • Pan Construction Stainless Steel
  • Power AC Adapter (Included)
  • Stabilization Time 3 s
  • Tare Range To capacity by subtraction
  • Units of Measurement Milligram; Gram; Kilogram; Ounce; Ounce Troy; Momme; Mesghal; Hong Kong Tael; Singapore Tael; Taiwan Tael; Tical; Tola; Baht; Custom
  • Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 30208456
Product Name PIONEER PLUS Analytical Balance 220g x 0.1g, Internal Cal.
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module with Z6FC3/200kg - 1-Z6/M3LBR200KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 441 lbs (200 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Analytical Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 32 - 609714032 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 70548 lbs (31995 kg)
View Details