OHAUS Corporation Moisture Balance, 110g x 0.01g, 120V 83999801

Description
Product Highlights Weighing Percent Moisture Determination Percent Solid Determination Liquid Crystal Display (LCD) with Backlight Power Cord RS232 with GLP/GMP Data Ouput Infrared heat source, ABS housing, metal pan support, metal pan handler, replaceable in-use cover 3 shut off criteria (manual, timed or auto), 1 heating profile (standard), 50° to 160° C heating range (5° C increments), displayed results (% moisture or % solids or weight, temperature, time)
Datasheet
Description
Product Highlights Weighing Percent Moisture Determination Percent Solid Determination Liquid Crystal Display (LCD) with Backlight Power Cord RS232 with GLP/GMP Data Ouput Infrared heat source, ABS housing, metal pan support, metal pan handler, replaceable in-use cover 3 shut off criteria (manual, timed or auto), 1 heating profile (standard), 50° to 160° C heating range (5° C increments), displayed results (% moisture or % solids or weight, temperature, time)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Moisture Balance, 110g x 0.01g, 120V
MB23
Moisture Balance, 110g x 0.01g, 120V MB23
Product Highlights Weighing Percent Moisture Determination Percent Solid Determination Liquid Crystal Display (LCD) with Backlight Power Cord RS232 with GLP/GMP Data Ouput Infrared heat source, ABS housing, metal pan support, metal pan handler, replaceable in-use cover 3 shut off criteria (manual, timed or auto), 1 heating profile (standard), 50° to 160° C heating range (5° C increments), displayed results (% moisture or % solids or weight, temperature, time)

Product Highlights

  • Weighing
  • Percent Moisture Determination
  • Percent Solid Determination
  • Liquid Crystal Display (LCD) with Backlight
  • Power Cord
  • RS232 with GLP/GMP Data Ouput
  • Infrared heat source, ABS housing, metal pan support, metal pan handler, replaceable in-use cover
  • 3 shut off criteria (manual, timed or auto), 1 heating profile (standard), 50° to 160° C heating range (5° C increments), displayed results (% moisture or % solids or weight, temperature, time)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number MB23
Product Name Moisture Balance, 110g x 0.01g, 120V
Type Moisture Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN/M2LBR/22t - 1-RTN/M2LBR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Bench / Counter Scale
Display Digital Display
Interface Serial
View Details
Crane Weigher WLL ton 5 - 6097135000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 11023 lbs (4999 kg)
View Details