Mensor Corporation, USA Differential Hydraulic Balance 23200PSI, Accuracy 0.025% CPB5600DP-X-YSZZZ-W-ZZ

Description
Product Highlights Hydraulic Range 350 to 23,200psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every five years Accredited calibration available Primary standard for the calibration of differential pressure measuring instruments under static pressure
Description
Product Highlights Hydraulic Range 350 to 23,200psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every five years Accredited calibration available Primary standard for the calibration of differential pressure measuring instruments under static pressure

Suppliers

Company
Product
Description
Supplier Links
Differential Hydraulic Balance 23200PSI, Accuracy 0.025% - CPB5600DP-23200PSI-STD - Transcat, Inc.
Rochester, NY, USA
Differential Hydraulic Balance 23200PSI, Accuracy 0.025%
CPB5600DP-23200PSI-STD
Differential Hydraulic Balance 23200PSI, Accuracy 0.025% CPB5600DP-23200PSI-STD
Product Highlights Hydraulic Range 350 to 23,200psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every five years Accredited calibration available Primary standard for the calibration of differential pressure measuring instruments under static pressure

Product Highlights

  • Hydraulic Range 350 to 23,200psi
  • Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure
  • Complete stand-alone system, also suitable for on-site use
  • High long-term stability with recommended recalibration interval every five years
  • Accredited calibration available
  • Primary standard for the calibration of differential pressure measuring instruments under static pressure
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number CPB5600DP-23200PSI-STD
Product Name Differential Hydraulic Balance 23200PSI, Accuracy 0.025%
Type Hydraulic Scale
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 12.5 - 609714012 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 27558 lbs (12498 kg)
View Details
Weighing module with Z6FC3/500kg - 1-Z6/M3LBR500KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 1102 lbs (500 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details