OHAUS CORPORATION
83033089 -- NAVIGATOR XL HIGH CAPACITY BALANCE, 4100G X 0.2G
OHAUS Corporation
NAVIGATOR XL High Capacity Balance, 4100g x 0.2g
83033089
Description
Product Highlights
Maximum Capacity 4,100 g
Readability 0.0005 lb (0.2 g)
Pan Size 5.4 in x 7.5 in (138 mm x 190 mm)
Description
Product Highlights
Maximum Capacity 4,100 g
Readability 0.0005 lb (0.2 g)
Pan Size 5.4 in x 7.5 in (138 mm x 190 mm)
Datasheet
Suppliers
NAVIGATOR XL High Capacity Balance, 4100g x 0.2g
83033089
Product Highlights
Maximum Capacity 4,100 g
Readability 0.0005 lb (0.2 g)
Pan Size 5.4 in x 7.5 in (138 mm x 190 mm)
Product Highlights
- Maximum Capacity 4,100 g
- Readability 0.0005 lb (0.2 g)
- Pan Size 5.4 in x 7.5 in (138 mm x 190 mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Scales and Balances |
|
Product Number
|
83033089 |
|
Product Name
|
NAVIGATOR XL High Capacity Balance, 4100g x 0.2g |
|
Type
|
Laboratory / Analytical Balance
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Type
Laboratory / Analytical Balance
Display
Digital Display
Features
Battery Powered; Selectable Units
View Details
Type
Counting Scale
Ratings / Certifications
Other; RoHS Certified
Capacity
17.64 lbs (8 kg)
View Details
Type
Weigh Module / Assembly
Capacity
1102 lbs (500 kg)
View Details
ABB Measurement & Analytics
Type
Crane Scale; Weigh Module / Assembly
Display
Digital Display
View Details