OHAUS Corporation SCOUT STX Electronic Balance, 220g x 0.001g 30253006

Description
Product Highlights Ideal for laboratory & industrial applications, the OHAUS Scout features an easy to navigate color touchscreen display & a slim design which allows stackable storage. Geared for superior performance with fast stabilization time and high resolution weighing results, these portable balances set a new standard for a broad range of weighing applications. Features also include superior overload protection and expanded connectivity options. Maximum Capacity: 220 g Readability: 0.001 g Display: Full-Color 4.3 in Touchscreen WQVGA Power: AC Adapter (Included); 4 AA (LR6) Batteries (Not Included)
Datasheet
Description
Product Highlights Ideal for laboratory & industrial applications, the OHAUS Scout features an easy to navigate color touchscreen display & a slim design which allows stackable storage. Geared for superior performance with fast stabilization time and high resolution weighing results, these portable balances set a new standard for a broad range of weighing applications. Features also include superior overload protection and expanded connectivity options. Maximum Capacity: 220 g Readability: 0.001 g Display: Full-Color 4.3 in Touchscreen WQVGA Power: AC Adapter (Included); 4 AA (LR6) Batteries (Not Included)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCOUT STX Electronic Balance, 220g x 0.001g - 30253006 - Transcat, Inc.
Rochester, NY, USA
SCOUT STX Electronic Balance, 220g x 0.001g
30253006
SCOUT STX Electronic Balance, 220g x 0.001g 30253006
Product Highlights Ideal for laboratory & industrial applications, the OHAUS Scout features an easy to navigate color touchscreen display & a slim design which allows stackable storage. Geared for superior performance with fast stabilization time and high resolution weighing results, these portable balances set a new standard for a broad range of weighing applications. Features also include superior overload protection and expanded connectivity options. Maximum Capacity: 220 g Readability: 0.001 g Display: Full-Color 4.3 in Touchscreen WQVGA Power: AC Adapter (Included); 4 AA (LR6) Batteries (Not Included)

Product Highlights

Ideal for laboratory & industrial applications, the OHAUS Scout features an easy to navigate color touchscreen display & a slim design which allows stackable storage. Geared for superior performance with fast stabilization time and high resolution weighing results, these portable balances set a new standard for a broad range of weighing applications. Features also include superior overload protection and expanded connectivity options.

  • Maximum Capacity: 220 g
  • Readability: 0.001 g
  • Display: Full-Color 4.3 in Touchscreen WQVGA
  • Power: AC Adapter (Included); 4 AA (LR6) Batteries (Not Included)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 30253006
Product Name SCOUT STX Electronic Balance, 220g x 0.001g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 3.2 - 6097133200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 7055 lbs (3199 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Scales - 687279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 331 lbs (150 kg)
View Details