Rice Lake Weighing Systems 1200g x 0.1g Balance 107233

Description
Product Highlights Large 16.5 mm high Liquid Crystal Display (LCD) Selectable modes-weight, unit count and percentage 12 units of measurement •Mono-Metal Tuning Fork Sensor (MMTS) provides quick response and stability 20-step bar graph display Semi-automatic calibration-external weight Plastic housing on models < 1000g, plastic top and die cast bottom on models > 1000g Each Unit Includes 115VAC adaptor
Description
Product Highlights Large 16.5 mm high Liquid Crystal Display (LCD) Selectable modes-weight, unit count and percentage 12 units of measurement •Mono-Metal Tuning Fork Sensor (MMTS) provides quick response and stability 20-step bar graph display Semi-automatic calibration-external weight Plastic housing on models < 1000g, plastic top and die cast bottom on models > 1000g Each Unit Includes 115VAC adaptor

Suppliers

Company
Product
Description
Supplier Links
1200g x 0.1g Balance - 107233 - Transcat, Inc.
Rochester, NY, USA
1200g x 0.1g Balance
107233
1200g x 0.1g Balance 107233
Product Highlights Large 16.5 mm high Liquid Crystal Display (LCD) Selectable modes-weight, unit count and percentage 12 units of measurement •Mono-Metal Tuning Fork Sensor (MMTS) provides quick response and stability 20-step bar graph display Semi-automatic calibration-external weight Plastic housing on models < 1000g, plastic top and die cast bottom on models > 1000g Each Unit Includes 115VAC adaptor

Product Highlights

  • Large 16.5 mm high Liquid Crystal Display (LCD)
  • Selectable modes-weight, unit count and percentage
  • 12 units of measurement •Mono-Metal Tuning Fork Sensor (MMTS) provides quick response and stability
  • 20-step bar graph display
  • Semi-automatic calibration-external weight
  • Plastic housing on models < 1000g, plastic top and die cast bottom on models > 1000g

Each Unit Includes

  • 115VAC adaptor
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 107233
Product Name 1200g x 0.1g Balance
Capacity 2.65 lbs (1.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN/M2LAR/22t - 1-RTN/M2LAR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details