OHAUS Corporation SCOUT STX Electronic Balance, 2200g x 0.01g STX2202

Description
Product Highlights Maximum Capacity 2,200 g Readability 0.01 g Pan Size (LxW) 5.5 in x 6.7 in (140 mm x 170 mm Battery Life 6 Hours with Disposable Batteries Communication RS232 (Available as an Accessory); USB Host (Available as an Accessory); USB Device (Available as an Accessory); Ethernet (Available as an Accessory); Bluetooth (Available as an Accessory) Auxiliary Display Model Available as an Accessory Dimensions (HxLxW) 2.1 in x 8.8 in x 8 in (54 mm x 224 mm x 202 mm) Display Full-Color 4.3 in Touchscreen WQVGA In-use cover Available as an Accessory Legal for Trade Not Applicable Linearity ± 0.03 g Net Weight 1 kg Pan Construction Stainless Steel Power AC Adapter (Included); 4 AA (LR6) Batteries (Not Included) Repeatability (typical) 0.02 g Stabilization Time 1.5 s Tare Range To capacity by subtraction Transportation Case Available as an Accessory Units of Measurement Carat; Custom; Grain; Gram; Kilogram; Newton; Ounce; Ounce Troy; Pennyweight; Pound; Pound:Ounce Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 40°C, 80%RH, non-condensing) Auxiliary Display Model Available as an Accessory
Datasheet
Description
Product Highlights Maximum Capacity 2,200 g Readability 0.01 g Pan Size (LxW) 5.5 in x 6.7 in (140 mm x 170 mm Battery Life 6 Hours with Disposable Batteries Communication RS232 (Available as an Accessory); USB Host (Available as an Accessory); USB Device (Available as an Accessory); Ethernet (Available as an Accessory); Bluetooth (Available as an Accessory) Auxiliary Display Model Available as an Accessory Dimensions (HxLxW) 2.1 in x 8.8 in x 8 in (54 mm x 224 mm x 202 mm) Display Full-Color 4.3 in Touchscreen WQVGA In-use cover Available as an Accessory Legal for Trade Not Applicable Linearity ± 0.03 g Net Weight 1 kg Pan Construction Stainless Steel Power AC Adapter (Included); 4 AA (LR6) Batteries (Not Included) Repeatability (typical) 0.02 g Stabilization Time 1.5 s Tare Range To capacity by subtraction Transportation Case Available as an Accessory Units of Measurement Carat; Custom; Grain; Gram; Kilogram; Newton; Ounce; Ounce Troy; Pennyweight; Pound; Pound:Ounce Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 40°C, 80%RH, non-condensing) Auxiliary Display Model Available as an Accessory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCOUT STX Electronic Balance, 2200g x 0.01g - 30253011 - Transcat, Inc.
Rochester, NY, USA
SCOUT STX Electronic Balance, 2200g x 0.01g
30253011
SCOUT STX Electronic Balance, 2200g x 0.01g 30253011
Product Highlights Maximum Capacity 2,200 g Readability 0.01 g Pan Size (LxW) 5.5 in x 6.7 in (140 mm x 170 mm Battery Life 6 Hours with Disposable Batteries Communication RS232 (Available as an Accessory); USB Host (Available as an Accessory); USB Device (Available as an Accessory); Ethernet (Available as an Accessory); Bluetooth (Available as an Accessory) Auxiliary Display Model Available as an Accessory Dimensions (HxLxW) 2.1 in x 8.8 in x 8 in (54 mm x 224 mm x 202 mm) Display Full-Color 4.3 in Touchscreen WQVGA In-use cover Available as an Accessory Legal for Trade Not Applicable Linearity ± 0.03 g Net Weight 1 kg Pan Construction Stainless Steel Power AC Adapter (Included); 4 AA (LR6) Batteries (Not Included) Repeatability (typical) 0.02 g Stabilization Time 1.5 s Tare Range To capacity by subtraction Transportation Case Available as an Accessory Units of Measurement Carat; Custom; Grain; Gram; Kilogram; Newton; Ounce; Ounce Troy; Pennyweight; Pound; Pound:Ounce Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 40°C, 80%RH, non-condensing) Auxiliary Display Model Available as an Accessory

Product Highlights

  • Maximum Capacity 2,200 g
  • Readability 0.01 g
  • Pan Size (LxW) 5.5 in x 6.7 in (140 mm x 170 mm
  • Battery Life 6 Hours with Disposable Batteries
  • Communication RS232 (Available as an Accessory); USB Host (Available as an Accessory); USB Device (Available as an Accessory); Ethernet (Available as an Accessory); Bluetooth (Available as an Accessory)
  • Auxiliary Display Model Available as an Accessory
  • Dimensions (HxLxW) 2.1 in x 8.8 in x 8 in (54 mm x 224 mm x 202 mm)
  • Display Full-Color 4.3 in Touchscreen WQVGA
  • In-use cover Available as an Accessory
  • Legal for Trade Not Applicable
  • Linearity ± 0.03 g
  • Net Weight 1 kg
  • Pan Construction Stainless Steel
  • Power AC Adapter (Included); 4 AA (LR6) Batteries (Not Included)
  • Repeatability (typical) 0.02 g
  • Stabilization Time 1.5 s
  • Tare Range To capacity by subtraction
  • Transportation Case Available as an Accessory
  • Units of Measurement Carat; Custom; Grain; Gram; Kilogram; Newton; Ounce; Ounce Troy; Pennyweight; Pound; Pound:Ounce
  • Working Environment 50°F – 104°F, 80%RH, non-condensing (10°C – 40°C, 80%RH, non-condensing)
  • Auxiliary Display Model Available as an Accessory
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 30253011
Product Name SCOUT STX Electronic Balance, 2200g x 0.01g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 141667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Interface USB; Other Interface; USB
Ratings / Certifications Other; RoHS Certified
View Details
Crane Weigher WLL ton 0.5 - 6097130500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1102 lbs (500 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details