OHAUS Corporation EXPLORER PRECISION Balance, 620 x .001g 83021348

Description
Product Highlights Display Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data Operation AC Adapter (Included) Communication Easy access communication ports including standard USB and RS232 and an optional third port of either RS232 or Ethernet. GLP/GMP Data Ouput with Real Time Clock. Data Transfer Function. Construction Metal base, ABS top housing, stainless steel pan, glass draftshield with flip-top door, replaceable in-use cover Design Features AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing platform, stability indicator, overload and underload indicators, auto standby.
Datasheet
Description
Product Highlights Display Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data Operation AC Adapter (Included) Communication Easy access communication ports including standard USB and RS232 and an optional third port of either RS232 or Ethernet. GLP/GMP Data Ouput with Real Time Clock. Data Transfer Function. Construction Metal base, ABS top housing, stainless steel pan, glass draftshield with flip-top door, replaceable in-use cover Design Features AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing platform, stability indicator, overload and underload indicators, auto standby.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
EXPLORER PRECISION Balance, 620 x .001g
83021348
EXPLORER PRECISION Balance, 620 x .001g 83021348
Product Highlights Display Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data Operation AC Adapter (Included) Communication Easy access communication ports including standard USB and RS232 and an optional third port of either RS232 or Ethernet. GLP/GMP Data Ouput with Real Time Clock. Data Transfer Function. Construction Metal base, ABS top housing, stainless steel pan, glass draftshield with flip-top door, replaceable in-use cover Design Features AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing platform, stability indicator, overload and underload indicators, auto standby.

Product Highlights

  • Display Full-color VGA graphic display (5.7 in. diagonal), 4-wire resistive touch screen. QWERTY keyboard and numeric keypad to quickly input GLP and GMP data and other application data
  • Operation AC Adapter (Included)
  • Communication Easy access communication ports including standard USB and RS232 and an optional third port of either RS232 or Ethernet. GLP/GMP Data Ouput with Real Time Clock. Data Transfer Function.
  • Construction Metal base, ABS top housing, stainless steel pan, glass draftshield with flip-top door, replaceable in-use cover
  • Design Features AutoCal™ fully-automatic internal calibration system, fast stabilization time, four touchless sensors, up to 11 operating languages, NTEP and OIML models available, menu lock switch, security bracket, integral weigh below hook for below balance weighing applications, removable stainless steel weighing platform, stability indicator, overload and underload indicators, auto standby.
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 83021348
Product Name EXPLORER PRECISION Balance, 620 x .001g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing module with Z6FC3/200kg - 1-Z6/M3LBR200KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 441 lbs (200 kg)
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 8056685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 1.32 lbs (0.6000 kg)
View Details