Mensor Corporation, USA Differential Pneumatic Balance 30PSI, Accuracy 0.015% CPB5600DP-P-PSZZZ-W-ZZ

Description
Product Highlights Pneumatic Range 0.135 to 30psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every five years Accredited calibration available Primary standard for the calibration of differential pressure measuring instruments under static pressure
Description
Product Highlights Pneumatic Range 0.135 to 30psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every five years Accredited calibration available Primary standard for the calibration of differential pressure measuring instruments under static pressure

Suppliers

Company
Product
Description
Supplier Links
Differential Pneumatic Balance 30PSI, Accuracy 0.015% - CPB5600DP-30PSI-STD - Transcat, Inc.
Rochester, NY, USA
Differential Pneumatic Balance 30PSI, Accuracy 0.015%
CPB5600DP-30PSI-STD
Differential Pneumatic Balance 30PSI, Accuracy 0.015% CPB5600DP-30PSI-STD
Product Highlights Pneumatic Range 0.135 to 30psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every five years Accredited calibration available Primary standard for the calibration of differential pressure measuring instruments under static pressure

Product Highlights

  • Pneumatic Range 0.135 to 30psi
  • Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure
  • Complete stand-alone system, also suitable for on-site use
  • High long-term stability with recommended recalibration interval every five years
  • Accredited calibration available
  • Primary standard for the calibration of differential pressure measuring instruments under static pressure
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number CPB5600DP-30PSI-STD
Product Name Differential Pneumatic Balance 30PSI, Accuracy 0.015%
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details
Weighing module, stainless RTN/4.7t - 1-RTN/M2LBR4.7T/2 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 10362 lbs (4699 kg)
View Details