OHAUS Corporation SCOUT SPX Electronic Balance, 1,200g x 0.01g SPX1202

Description
Product Highlights Ideal for laboratory and industrial applications, the OHAUS Scout comes in a slim, stackable design with large backlit LCD. Features include superior overload protection, multiple weighing units and application modes. Geared for high performance in your facility with fast stabilization time and high resolution weighing results, these portable balances set a new standard in laboratory and industrial weighing. Maximum Capacity: 1,200 g Readability: 0.01 g Display: Large backlit LCD Power: AC Adapter (Included); 4 AA (LR6) Batteries (Not Included)
Datasheet
Description
Product Highlights Ideal for laboratory and industrial applications, the OHAUS Scout comes in a slim, stackable design with large backlit LCD. Features include superior overload protection, multiple weighing units and application modes. Geared for high performance in your facility with fast stabilization time and high resolution weighing results, these portable balances set a new standard in laboratory and industrial weighing. Maximum Capacity: 1,200 g Readability: 0.01 g Display: Large backlit LCD Power: AC Adapter (Included); 4 AA (LR6) Batteries (Not Included)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCOUT SPX Electronic Balance, 1,200g x 0.01g - 30253022 - Transcat, Inc.
Rochester, NY, USA
SCOUT SPX Electronic Balance, 1,200g x 0.01g
30253022
SCOUT SPX Electronic Balance, 1,200g x 0.01g 30253022
Product Highlights Ideal for laboratory and industrial applications, the OHAUS Scout comes in a slim, stackable design with large backlit LCD. Features include superior overload protection, multiple weighing units and application modes. Geared for high performance in your facility with fast stabilization time and high resolution weighing results, these portable balances set a new standard in laboratory and industrial weighing. Maximum Capacity: 1,200 g Readability: 0.01 g Display: Large backlit LCD Power: AC Adapter (Included); 4 AA (LR6) Batteries (Not Included)

Product Highlights

Ideal for laboratory and industrial applications, the OHAUS Scout comes in a slim, stackable design with large backlit LCD. Features include superior overload protection, multiple weighing units and application modes. Geared for high performance in your facility with fast stabilization time and high resolution weighing results, these portable balances set a new standard in laboratory and industrial weighing.

  • Maximum Capacity: 1,200 g
  • Readability: 0.01 g
  • Display: Large backlit LCD
  • Power: AC Adapter (Included); 4 AA (LR6) Batteries (Not Included)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 30253022
Product Name SCOUT SPX Electronic Balance, 1,200g x 0.01g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module, stainless RTN/4.7t - 1-RTN/M2LBR4.7T/2 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 10362 lbs (4699 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 50 - 609714050 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 110231 lbs (49991 kg)
View Details