OHAUS Corporation EXPLORER High Capacity Balance, 35kg x 0.1g 30057101

Description
Product Highlights 2-D shock protection and IP54 base enclosure protect the balance from damage, while the AutoCal™ automatic internal calibration system ensures performance. Explorer's sturdy modular design features a color touch display that can be separated from the weighing base as well as two programmable touch-free sensors and a large weighing pan. A large color touchscreen gives access to the advanced application modes and icon-driven application software features such as user manager, library, and minimum weight indication. Capacity 35000g Readability 0.1g Platform 377 × 311 mm IP and NEMA Rating Test Weight 35000g, OIML F1 or ASTM Class 2
Datasheet
Description
Product Highlights 2-D shock protection and IP54 base enclosure protect the balance from damage, while the AutoCal™ automatic internal calibration system ensures performance. Explorer's sturdy modular design features a color touch display that can be separated from the weighing base as well as two programmable touch-free sensors and a large weighing pan. A large color touchscreen gives access to the advanced application modes and icon-driven application software features such as user manager, library, and minimum weight indication. Capacity 35000g Readability 0.1g Platform 377 × 311 mm IP and NEMA Rating Test Weight 35000g, OIML F1 or ASTM Class 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EXPLORER High Capacity Balance, 35kg x 0.1g - EX35001 - Transcat, Inc.
Rochester, NY, USA
EXPLORER High Capacity Balance, 35kg x 0.1g
EX35001
EXPLORER High Capacity Balance, 35kg x 0.1g EX35001
Product Highlights 2-D shock protection and IP54 base enclosure protect the balance from damage, while the AutoCal™ automatic internal calibration system ensures performance. Explorer's sturdy modular design features a color touch display that can be separated from the weighing base as well as two programmable touch-free sensors and a large weighing pan. A large color touchscreen gives access to the advanced application modes and icon-driven application software features such as user manager, library, and minimum weight indication. Capacity 35000g Readability 0.1g Platform 377 × 311 mm IP and NEMA Rating Test Weight 35000g, OIML F1 or ASTM Class 2

Product Highlights

  • 2-D shock protection and IP54 base enclosure protect the balance from damage, while the AutoCal™ automatic internal calibration system ensures performance.
  • Explorer's sturdy modular design features a color touch display that can be separated from the weighing base as well as two programmable touch-free sensors and a large weighing pan.
  • A large color touchscreen gives access to the advanced application modes and icon-driven application software features such as user manager, library, and minimum weight indication.
  • Capacity 35000g
  • Readability 0.1g
  • Platform 377 × 311 mm
  • IP and NEMA Rating
  • Test Weight 35000g, OIML F1 or ASTM Class 2
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number EX35001
Product Name EXPLORER High Capacity Balance, 35kg x 0.1g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN 10t / 15t / 22t - 1-RTN/M2AR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 12.5 - 609714012 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 27558 lbs (12498 kg)
View Details