Transcat, Inc. 12kg x 0.1gram Balance GP-12K

Description
Product Highlights IP65 rated, all-metal body, stainless steel pan Read display at any angle 12 units, comparator, %, counting functions Time & date stamp built-in User calibration function 5 year warranty
Datasheet
Description
Product Highlights IP65 rated, all-metal body, stainless steel pan Read display at any angle 12 units, comparator, %, counting functions Time & date stamp built-in User calibration function 5 year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12kg x 0.1gram Balance - GP-12K - Transcat, Inc.
Rochester, NY, USA
12kg x 0.1gram Balance
GP-12K
12kg x 0.1gram Balance GP-12K
Product Highlights IP65 rated, all-metal body, stainless steel pan Read display at any angle 12 units, comparator, %, counting functions Time & date stamp built-in User calibration function 5 year warranty

Product Highlights

  • IP65 rated, all-metal body, stainless steel pan
  • Read display at any angle
  • 12 units, comparator, %, counting functions
  • Time & date stamp built-in
  • User calibration function
  • 5 year warranty
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number GP-12K
Product Name 12kg x 0.1gram Balance
Capacity 26.46 lbs (12 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Indicator WE2107, ABS housing - 1-WE2107-1 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 7.5 - 6097137500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 16535 lbs (7499 kg)
View Details