OHAUS Corporation ADVENTURER Precision Balance, 220g x 0.001g 30100631

Description
Product Highlights Maximum Capacity 220 g Readability 0.001 g Readability (Certified) 0.01 g Pan Size 5.1 in (130 mm) Internal Calibration Not Applicable Draftshield Included Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication RS232 (Included); USB; USB Host Dimensions (HxLxW) 13.39 in x 13.93 in x 9.05 in (340 mm x 354 mm x 230 mm) Display High resolution full colour VGA touch display In-use cover Included Legal for Trade NTEP Certified Linearity ± 0.002 g Minimum Weight (USP), Typical 2 g Net Weight 5.8 kg Pan Construction Stainless Steel Power AC Adapter (Included) Repeatability (typical) 1 mg Stabilization Time 2 s Tare Range To capacity by subtraction Units of Measurement Gram; Milligram; Carat; Ounce; Ounce Troy; Pound; Pennyweight; Grain; Newton; Momme; Mesghal; Hong Kong Tael; Singapore Tael; Taiwan Tael; Tical; Tola; Baht; Custom Working Environment 50°F – 85°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)
Datasheet
Description
Product Highlights Maximum Capacity 220 g Readability 0.001 g Readability (Certified) 0.01 g Pan Size 5.1 in (130 mm) Internal Calibration Not Applicable Draftshield Included Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication RS232 (Included); USB; USB Host Dimensions (HxLxW) 13.39 in x 13.93 in x 9.05 in (340 mm x 354 mm x 230 mm) Display High resolution full colour VGA touch display In-use cover Included Legal for Trade NTEP Certified Linearity ± 0.002 g Minimum Weight (USP), Typical 2 g Net Weight 5.8 kg Pan Construction Stainless Steel Power AC Adapter (Included) Repeatability (typical) 1 mg Stabilization Time 2 s Tare Range To capacity by subtraction Units of Measurement Gram; Milligram; Carat; Ounce; Ounce Troy; Pound; Pennyweight; Grain; Newton; Momme; Mesghal; Hong Kong Tael; Singapore Tael; Taiwan Tael; Tical; Tola; Baht; Custom Working Environment 50°F – 85°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADVENTURER Precision Balance, 220g x 0.001g - 30100631 - Transcat, Inc.
Rochester, NY, USA
ADVENTURER Precision Balance, 220g x 0.001g
30100631
ADVENTURER Precision Balance, 220g x 0.001g 30100631
Product Highlights Maximum Capacity 220 g Readability 0.001 g Readability (Certified) 0.01 g Pan Size 5.1 in (130 mm) Internal Calibration Not Applicable Draftshield Included Auxiliary Display Model Available as an Accessory Battery Life Not Applicable Communication RS232 (Included); USB; USB Host Dimensions (HxLxW) 13.39 in x 13.93 in x 9.05 in (340 mm x 354 mm x 230 mm) Display High resolution full colour VGA touch display In-use cover Included Legal for Trade NTEP Certified Linearity ± 0.002 g Minimum Weight (USP), Typical 2 g Net Weight 5.8 kg Pan Construction Stainless Steel Power AC Adapter (Included) Repeatability (typical) 1 mg Stabilization Time 2 s Tare Range To capacity by subtraction Units of Measurement Gram; Milligram; Carat; Ounce; Ounce Troy; Pound; Pennyweight; Grain; Newton; Momme; Mesghal; Hong Kong Tael; Singapore Tael; Taiwan Tael; Tical; Tola; Baht; Custom Working Environment 50°F – 85°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)

Product Highlights

  • Maximum Capacity 220 g
  • Readability 0.001 g
  • Readability (Certified) 0.01 g
  • Pan Size 5.1 in (130 mm)
  • Internal Calibration Not Applicable
  • Draftshield Included
  • Auxiliary Display Model Available as an Accessory
  • Battery Life Not Applicable
  • Communication RS232 (Included); USB; USB Host
  • Dimensions (HxLxW) 13.39 in x 13.93 in x 9.05 in (340 mm x 354 mm x 230 mm)
  • Display High resolution full colour VGA touch display
  • In-use cover Included
  • Legal for Trade NTEP Certified
  • Linearity ± 0.002 g
  • Minimum Weight (USP), Typical 2 g
  • Net Weight 5.8 kg
  • Pan Construction Stainless Steel
  • Power AC Adapter (Included)
  • Repeatability (typical) 1 mg
  • Stabilization Time 2 s
  • Tare Range To capacity by subtraction
  • Units of Measurement Gram; Milligram; Carat; Ounce; Ounce Troy; Pound; Pennyweight; Grain; Newton; Momme; Mesghal; Hong Kong Tael; Singapore Tael; Taiwan Tael; Tical; Tola; Baht; Custom
  • Working Environment 50°F – 85°F, 80%RH, non-condensing (10°C – 30°C, 80%RH, non-condensing)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 30100631
Product Name ADVENTURER Precision Balance, 220g x 0.001g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 2 - 6097132000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 4409 lbs (2000 kg)
View Details
Weighing module for RTN/M2BR/22t - 1-RTN/M2BR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details