OHAUS Corporation PIONEER PLUS Analytical Balance,150g x 0.001g 30208443

Description
Product Highlights Pioneer’s draftshield is designed with all glass panels, including three sliding doors. All panels are easy to remove and replace, and together with a stainless steel bottom, make it fast and easy to clean. Easy to read and navigate through setting menus with large bright backlit LCD display. Selectable Environmental Settings, three filter modes and adjustable zero tracking adjust balance sensitivity to environmental disturbances, or application requirements 160g Capacity Readability 1mg Platform Ø120mm 150g, OIML F1 or ASTM Class 2
Datasheet
Description
Product Highlights Pioneer’s draftshield is designed with all glass panels, including three sliding doors. All panels are easy to remove and replace, and together with a stainless steel bottom, make it fast and easy to clean. Easy to read and navigate through setting menus with large bright backlit LCD display. Selectable Environmental Settings, three filter modes and adjustable zero tracking adjust balance sensitivity to environmental disturbances, or application requirements 160g Capacity Readability 1mg Platform Ø120mm 150g, OIML F1 or ASTM Class 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIONEER PLUS Analytical Balance,150g x 0.001g - PA163 - Transcat, Inc.
Rochester, NY, USA
PIONEER PLUS Analytical Balance,150g x 0.001g
PA163
PIONEER PLUS Analytical Balance,150g x 0.001g PA163
Product Highlights Pioneer’s draftshield is designed with all glass panels, including three sliding doors. All panels are easy to remove and replace, and together with a stainless steel bottom, make it fast and easy to clean. Easy to read and navigate through setting menus with large bright backlit LCD display. Selectable Environmental Settings, three filter modes and adjustable zero tracking adjust balance sensitivity to environmental disturbances, or application requirements 160g Capacity Readability 1mg Platform Ø120mm 150g, OIML F1 or ASTM Class 2

Product Highlights

  • Pioneer’s draftshield is designed with all glass panels, including three sliding doors. All panels are easy to remove and replace, and together with a stainless steel bottom, make it fast and easy to clean.
  • Easy to read and navigate through setting menus with large bright backlit LCD display.
  • Selectable Environmental Settings, three filter modes and adjustable zero tracking adjust balance sensitivity to environmental disturbances, or application requirements
  • 160g Capacity
  • Readability 1mg
  • Platform Ø120mm
  • 150g, OIML F1 or ASTM Class 2
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number PA163
Product Name PIONEER PLUS Analytical Balance,150g x 0.001g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

WTX120 weighing terminal, 24VDC - K-WTX120 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details