OHAUS Corporation ADVENTURER Analytical Balance, 120 x 0.1mg w/Draftshield AX124/E

Description
Product Highlights Striking the ideal balance between inventive features and functional, uncomplicated weighing capabilities, the OHAUS Adventurer incorporates all of the applications necessary for routine weighing and measurement activities. With a color touchscreen, GLP/GMP compliance capabilities, two USB ports, and much more, Adventurer is the most complete balance in its class. Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization/Statist ics, Formulation, Density Determination, Display Hold 4.3"" (109 mm) Full-color VGA graphic touchscreen with user-controlled brightness AC adapter (included) RS232, USB Host, USB Device (included). GLP/GMP data output with real-time clock Metal base, ABS top housing, stainless steel pan, glass draftshield with two piece top mounted side doors and sliding top door, illuminated up-front level indicator, integral weigh below hook, security bracket, calibration lock, full housing in-use cover Selectable environmental filters, auto tare, user selectable span calibration points, software lockout and reset menu, user selectable communication settings and data print options, user definable project and user IDs, up to 9 operating languages
Datasheet
Description
Product Highlights Striking the ideal balance between inventive features and functional, uncomplicated weighing capabilities, the OHAUS Adventurer incorporates all of the applications necessary for routine weighing and measurement activities. With a color touchscreen, GLP/GMP compliance capabilities, two USB ports, and much more, Adventurer is the most complete balance in its class. Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization/Statist ics, Formulation, Density Determination, Display Hold 4.3"" (109 mm) Full-color VGA graphic touchscreen with user-controlled brightness AC adapter (included) RS232, USB Host, USB Device (included). GLP/GMP data output with real-time clock Metal base, ABS top housing, stainless steel pan, glass draftshield with two piece top mounted side doors and sliding top door, illuminated up-front level indicator, integral weigh below hook, security bracket, calibration lock, full housing in-use cover Selectable environmental filters, auto tare, user selectable span calibration points, software lockout and reset menu, user selectable communication settings and data print options, user definable project and user IDs, up to 9 operating languages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADVENTURER Analytical Balance, 120 x 0.1mg w/Draftshield - AX124/E - Transcat, Inc.
Rochester, NY, USA
ADVENTURER Analytical Balance, 120 x 0.1mg w/Draftshield
AX124/E
ADVENTURER Analytical Balance, 120 x 0.1mg w/Draftshield AX124/E
Product Highlights Striking the ideal balance between inventive features and functional, uncomplicated weighing capabilities, the OHAUS Adventurer incorporates all of the applications necessary for routine weighing and measurement activities. With a color touchscreen, GLP/GMP compliance capabilities, two USB ports, and much more, Adventurer is the most complete balance in its class. Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization/Statist ics, Formulation, Density Determination, Display Hold 4.3"" (109 mm) Full-color VGA graphic touchscreen with user-controlled brightness AC adapter (included) RS232, USB Host, USB Device (included). GLP/GMP data output with real-time clock Metal base, ABS top housing, stainless steel pan, glass draftshield with two piece top mounted side doors and sliding top door, illuminated up-front level indicator, integral weigh below hook, security bracket, calibration lock, full housing in-use cover Selectable environmental filters, auto tare, user selectable span calibration points, software lockout and reset menu, user selectable communication settings and data print options, user definable project and user IDs, up to 9 operating languages

Product Highlights

Striking the ideal balance between inventive features and functional, uncomplicated weighing capabilities, the OHAUS Adventurer incorporates all of the applications necessary for routine weighing and measurement activities. With a color touchscreen, GLP/GMP compliance capabilities, two USB ports, and much more, Adventurer is the most complete balance in its class.

  • Weighing, Parts Counting, Percent Weighing, Check Weighing, Animal/Dynamic Weighing, Totalization/Statistics, Formulation, Density Determination, Display Hold
  • 4.3"" (109 mm) Full-color VGA graphic touchscreen with user-controlled brightness
  • AC adapter (included)
  • RS232, USB Host, USB Device (included). GLP/GMP data output with real-time clock
  • Metal base, ABS top housing, stainless steel pan, glass draftshield with two piece top mounted side doors and sliding top door, illuminated up-front level indicator, integral weigh below hook, security bracket, calibration lock, full housing in-use cover
  • Selectable environmental filters, auto tare, user selectable span calibration points, software lockout and reset menu, user selectable communication settings and data print options, user definable project and user IDs, up to 9 operating languages
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number AX124/E
Product Name ADVENTURER Analytical Balance, 120 x 0.1mg w/Draftshield
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module for RTN/M2LAR/22t - 1-RTN/M2LAR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details