OHAUS Corporation ADVENTURER Precision Balance, 800g x 0.01g 30127983

Description
Product Highlights Striking the ideal balance between inventive features and functional, uncomplicated weighing capabilities, the OHAUS Adventurer incorporates all of the applications necessary for routine weighing and measurement activities. With a color touchscreen, GLP/GMP compliance capabilities, two USB ports, and much more, Adventurer is the most complete balance in its class. Max: 820 g Readability: 0.01 g Communication: RS232 (Included); USB; USB Host Display: High resolution full colour VGA touch display
Datasheet
Description
Product Highlights Striking the ideal balance between inventive features and functional, uncomplicated weighing capabilities, the OHAUS Adventurer incorporates all of the applications necessary for routine weighing and measurement activities. With a color touchscreen, GLP/GMP compliance capabilities, two USB ports, and much more, Adventurer is the most complete balance in its class. Max: 820 g Readability: 0.01 g Communication: RS232 (Included); USB; USB Host Display: High resolution full colour VGA touch display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADVENTURER Precision Balance, 800g x 0.01g - 30127983 - Transcat, Inc.
Rochester, NY, USA
ADVENTURER Precision Balance, 800g x 0.01g
30127983
ADVENTURER Precision Balance, 800g x 0.01g 30127983
Product Highlights Striking the ideal balance between inventive features and functional, uncomplicated weighing capabilities, the OHAUS Adventurer incorporates all of the applications necessary for routine weighing and measurement activities. With a color touchscreen, GLP/GMP compliance capabilities, two USB ports, and much more, Adventurer is the most complete balance in its class. Max: 820 g Readability: 0.01 g Communication: RS232 (Included); USB; USB Host Display: High resolution full colour VGA touch display

Product Highlights

Striking the ideal balance between inventive features and functional, uncomplicated weighing capabilities, the OHAUS Adventurer incorporates all of the applications necessary for routine weighing and measurement activities. With a color touchscreen, GLP/GMP compliance capabilities, two USB ports, and much more, Adventurer is the most complete balance in its class.

  • Max: 820 g
  • Readability: 0.01 g
  • Communication: RS232 (Included); USB; USB Host
  • Display: High resolution full colour VGA touch display
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Scales and Balances
Product Number 30127983
Product Name ADVENTURER Precision Balance, 800g x 0.01g
Type Laboratory / Analytical Balance
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 1231739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Floor Scale; Other Scale; Platform
Interface Other Interface; Rs232
Ratings / Certifications Other; RoHS Certified
View Details
Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details